Bourns, Inc. SMD 47UH 520MA 550MOHM Inductor and Choke SDR0603-470KL

Description
FIXED IND 47UH 520MA 550MOHM SMD Product overview: SDR0603-470KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 520MA, 550MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 520MA, 550MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0603-470KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 47UH 520MA 550MOHM SMD Product overview: SDR0603-470KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 520MA, 550MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 520MA, 550MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0603-470KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 47UH 520MA 550MOHM Inductor and Choke - 71-SDR0603-470KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 520MA 550MOHM Inductor and Choke
71-SDR0603-470KL
SMD 47UH 520MA 550MOHM Inductor and Choke 71-SDR0603-470KL
FIXED IND 47UH 520MA 550MOHM SMD Product overview: SDR0603-470KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 520MA, 550MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 520MA, 550MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0603-470KL can be used for catalog matching and distributor lookup.

FIXED IND 47UH 520MA 550MOHM SMD Product overview: SDR0603-470KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 520MA, 550MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 520MA, 550MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0603-470KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SDR0603-470KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0603-470KLDKR-ND
Fixed Inductors SDR0603-470KLDKR-ND
47µH Unshielded Wirewound Inductor 520mA 550mOhm Max Nonstandard

47µH Unshielded Wirewound Inductor 520mA 550mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0603-470KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0603-470KLCT-ND
Fixed Inductors SDR0603-470KLCT-ND
47µH Unshielded Wirewound Inductor 520mA 550mOhm Max Nonstandard

47µH Unshielded Wirewound Inductor 520mA 550mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0603-470KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0603-470KLTR-ND
Fixed Inductors SDR0603-470KLTR-ND
47µH Unshielded Wirewound Inductor 520mA 550mOhm Max Nonstandard

47µH Unshielded Wirewound Inductor 520mA 550mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SDR0603-470KL
794051-SDR0603-470KL
Fixed Inductors - SDR0603-470KL 794051-SDR0603-470KL
Manufacturer: Bourns Inc. Win Source Part Number: 794051-SDR0603-470KL Series: SDR0603 Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Current Rating: 520mA Shielding: Unshielded Inductance: 47μH Mounting: SMD Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 620mA Q @ Freq: 20 @ 2.52MHz Frequency - Self Resonant: 13MHz Test Frequency: 1kHz Family Name: SDR0603 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 550 mOhm Max Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm) Height - Seated (Maximum): 0.154" (3.90mm) Alternative Parts (Cross-Reference): SDR0604TTEB470K; SDR0604LTEB470K; 3621B470KT ; 5-1624120-3; Introduction Date: October 23, 2001 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 794051-SDR0603-470KL
Series: SDR0603
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 125°C
Package: Nonstandard
Current Rating: 520mA
Shielding: Unshielded
Inductance: 47μH
Mounting: SMD
Tolerance: ±10%
Material - Core: Ferrite
Current - Saturation: 620mA
Q @ Freq: 20 @ 2.52MHz
Frequency - Self Resonant: 13MHz
Test Frequency: 1kHz
Family Name: SDR0603
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 550 mOhm Max
Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm)
Height - Seated (Maximum): 0.154" (3.90mm)
Alternative Parts (Cross-Reference): SDR0604TTEB470K; SDR0604LTEB470K; 3621B470KT ; 5-1624120-3;
Introduction Date: October 23, 2001
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Surface Mount Power Inductor, Sdr0603 Series, 47 H, 10%, Unshielded, 0.55 Ohm, 520 Ma Rohs Compliant Bourns - 06X7128 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr0603 Series, 47 H, 10%, Unshielded, 0.55 Ohm, 520 Ma Rohs Compliant Bourns
06X7128
Surface Mount Power Inductor, Sdr0603 Series, 47 H, 10%, Unshielded, 0.55 Ohm, 520 Ma Rohs Compliant Bourns 06X7128
Surface Mount Power Inductor, SDR0603 Series, 47 H, 10%, Unshielded, 0.55 ohm, 520 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SDR0603 Series, 47 H, 10%, Unshielded, 0.55 ohm, 520 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR0603-470KL SDR0603-470KLDKR-ND 794051-SDR0603-470KL 06X7128
Product Name SMD 47UH 520MA 550MOHM Inductor and Choke Fixed Inductors Fixed Inductors - SDR0603-470KL Surface Mount Power Inductor, Sdr0603 Series, 47 H, 10%, Unshielded, 0.55 Ohm, 520 Ma Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 47 microH 47 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3110-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Encapsulated Toroidal Inductor - CMT908-H4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 16000 to ? microH
DCR 0.1600 ohms
View Details
3 suppliers
Power Inductors - ECS-MPI4040R4-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0603TTE12NJ - 1067830-KQ0603TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
2 suppliers