3.3µH Unshielded Wirewound Inductor 2.2A 50mOhm Max Nonstandard
3.3µH Unshielded Wirewound Inductor 2.2A 50mOhm Max Nonstandard
3.3µH Unshielded Wirewound Inductor 2.2A 50mOhm Max Nonstandard
Win Source Part Number: 1274768-SDR0603-3R3M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR0603
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 3.3 µH
Height - Seated (Max): 0.154" (3.90mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 21 @ 7.96MHz
Frequency - Self Resonant: 68MHz
Package / Case: Nonstandard
DC Resistance (DCR): 50mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.2 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR06033R3ML,SDR0603
Base Product Number: SDR0603
Current - Saturation (Isat): 2.6A
FIXED IND 3.3UH 2.2A 50 MOHM SMD Product overview: SDR0603-3R3ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 2.2A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 2.2A, 50 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0603-3R3ML can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SDR0603-3R3MLTR-ND | 1274768-SDR0603-3R3ML | 71-SDR0603-3R3ML |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | SMD 3.3UH 2.2A 50 MOHM Inductor and Choke |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite |
| Configuration | Fixed | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |