Bourns, Inc. SMD 390UH 180MA 3.4OHM Inductor and Choke SDR0603-391KL

Description
FIXED IND 390UH 180MA 3.4OHM SMD Product overview: SDR0603-391KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390UH, 180MA, 3.4OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 390UH, 180MA, 3.4OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0603-391KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 390UH 180MA 3.4OHM SMD Product overview: SDR0603-391KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390UH, 180MA, 3.4OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 390UH, 180MA, 3.4OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0603-391KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 390UH 180MA 3.4OHM Inductor and Choke - 71-SDR0603-391KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 390UH 180MA 3.4OHM Inductor and Choke
71-SDR0603-391KL
SMD 390UH 180MA 3.4OHM Inductor and Choke 71-SDR0603-391KL
FIXED IND 390UH 180MA 3.4OHM SMD Product overview: SDR0603-391KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390UH, 180MA, 3.4OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 390UH, 180MA, 3.4OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0603-391KL can be used for catalog matching and distributor lookup.

FIXED IND 390UH 180MA 3.4OHM SMD Product overview: SDR0603-391KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390UH, 180MA, 3.4OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 390UH, 180MA, 3.4OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0603-391KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SDR0603-391KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0603-391KLTR-ND
Fixed Inductors SDR0603-391KLTR-ND
390µH Unshielded Wirewound Inductor 180mA 3.4Ohm Max Nonstandard

390µH Unshielded Wirewound Inductor 180mA 3.4Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0603-391KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0603-391KLCT-ND
Fixed Inductors SDR0603-391KLCT-ND
390µH Unshielded Wirewound Inductor 180mA 3.4Ohm Max Nonstandard

390µH Unshielded Wirewound Inductor 180mA 3.4Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0603-391KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0603-391KLDKR-ND
Fixed Inductors SDR0603-391KLDKR-ND
390µH Unshielded Wirewound Inductor 180mA 3.4Ohm Max Nonstandard

390µH Unshielded Wirewound Inductor 180mA 3.4Ohm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Sdr0603 Series, 390 H, 10%, Unshielded, 3.4 Ohm, 180 Ma Rohs Compliant Bourns - 06X7126 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr0603 Series, 390 H, 10%, Unshielded, 3.4 Ohm, 180 Ma Rohs Compliant Bourns
06X7126
Surface Mount Power Inductor, Sdr0603 Series, 390 H, 10%, Unshielded, 3.4 Ohm, 180 Ma Rohs Compliant Bourns 06X7126
Surface Mount Power Inductor, SDR0603 Series, 390 H, 10%, Unshielded, 3.4 ohm, 180 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SDR0603 Series, 390 H, 10%, Unshielded, 3.4 ohm, 180 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR0603-391KL SDR0603-391KLTR-ND 06X7126
Product Name SMD 390UH 180MA 3.4OHM Inductor and Choke Fixed Inductors Surface Mount Power Inductor, Sdr0603 Series, 390 H, 10%, Unshielded, 3.4 Ohm, 180 Ma Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 390 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5678-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
E - Core Common Mode Inductor - CME375-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 28600 to ? microH
DCR 0.3160 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details