Bourns, Inc. Fixed Inductors SDR0603-2R5ML

Description
2.5µH Unshielded Wirewound Inductor 2.35A 50mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.5µH Unshielded Wirewound Inductor 2.35A 50mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR0603-2R5MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0603-2R5MLCT-ND
Fixed Inductors SDR0603-2R5MLCT-ND
2.5µH Unshielded Wirewound Inductor 2.35A 50mOhm Max Nonstandard

2.5µH Unshielded Wirewound Inductor 2.35A 50mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0603-2R5MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0603-2R5MLDKR-ND
Fixed Inductors SDR0603-2R5MLDKR-ND
2.5µH Unshielded Wirewound Inductor 2.35A 50mOhm Max Nonstandard

2.5µH Unshielded Wirewound Inductor 2.35A 50mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0603-2R5MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0603-2R5MLTR-ND
Fixed Inductors SDR0603-2R5MLTR-ND
2.5µH Unshielded Wirewound Inductor 2.35A 50mOhm Max Nonstandard

2.5µH Unshielded Wirewound Inductor 2.35A 50mOhm Max Nonstandard

Buy Now Datasheet
SMD 2.5UH 2.35A 50MOHM Inductor and Choke - 71-SDR0603-2R5ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.5UH 2.35A 50MOHM Inductor and Choke
71-SDR0603-2R5ML
SMD 2.5UH 2.35A 50MOHM Inductor and Choke 71-SDR0603-2R5ML
FIXED IND 2.5UH 2.35A 50MOHM SMD Product overview: SDR0603-2R5ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5UH, 2.35A, 50MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.5UH, 2.35A, 50MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0603-2R5ML can be used for catalog matching and distributor lookup.

FIXED IND 2.5UH 2.35A 50MOHM SMD Product overview: SDR0603-2R5ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5UH, 2.35A, 50MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.5UH, 2.35A, 50MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0603-2R5ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Un-Shielded, 2.5Uh, 2.7A, Smd; Inductance Bourns - 61J8130 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 2.5Uh, 2.7A, Smd; Inductance Bourns
61J8130
Inductor, Un-Shielded, 2.5Uh, 2.7A, Smd; Inductance Bourns 61J8130
INDUCTOR, UN-SHIELDED, 2.5UH, 2.7A, SMD; Inductance:2.5µH; RMS Current (Irms):2.35A; Inductor Construction:Unshiel ded; Saturation Current (Isat):2.7A; Product Range:SDR0603 Series; DC Resistance Max:0.05ohm; Product Length:5.8mm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 2.5UH, 2.7A, SMD; Inductance:2.5µH; RMS Current (Irms):2.35A; Inductor Construction:Unshielded; Saturation Current (Isat):2.7A; Product Range:SDR0603 Series; DC Resistance Max:0.05ohm; Product Length:5.8mm RoHS Compliant: Yes

Supplier's Site
Inductor, Un-Shielded, 2.5Uh, 2.7A, Smd; Inductance Bourns - 83R8845 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 2.5Uh, 2.7A, Smd; Inductance Bourns
83R8845
Inductor, Un-Shielded, 2.5Uh, 2.7A, Smd; Inductance Bourns 83R8845
INDUCTOR, UN-SHIELDED, 2.5UH, 2.7A, SMD; Inductance:2.5µH; RMS Current (Irms):2.35A; Inductor Construction:Unshiel ded; Saturation Current (Isat):2.7A; Product Range:SDR0603 Series; DC Resistance Max:0.05ohm; Product Length:5.8mm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 2.5UH, 2.7A, SMD; Inductance:2.5µH; RMS Current (Irms):2.35A; Inductor Construction:Unshielded; Saturation Current (Isat):2.7A; Product Range:SDR0603 Series; DC Resistance Max:0.05ohm; Product Length:5.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDR0603-2R5MLCT-ND 71-SDR0603-2R5ML 61J8130
Product Name Fixed Inductors SMD 2.5UH 2.35A 50MOHM Inductor and Choke Inductor, Un-Shielded, 2.5Uh, 2.7A, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Inductor, 10Mh, 12.5A, +50%, -20%; Product Range Triad Magnetics - 94F8643 - Newark, An Avnet Company
Specs
Inductance Range 10000 microH
Inductance Tolerance -20 to 50 (+/- %)
DCR 0.1000 ohms
View Details
Power Inductors - ECS-HCMPI-0503Q-1R8M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers