Bourns, Inc. SMD 270UH 240MA 2.4OHM Inductor and Choke SDR0603-271KL

Description
FIXED IND 270UH 240MA 2.4OHM SMD Product overview: SDR0603-271KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270UH, 240MA, 2.4OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 270UH, 240MA, 2.4OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0603-271KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 270UH 240MA 2.4OHM SMD Product overview: SDR0603-271KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270UH, 240MA, 2.4OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 270UH, 240MA, 2.4OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0603-271KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 270UH 240MA 2.4OHM Inductor and Choke - 71-SDR0603-271KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 270UH 240MA 2.4OHM Inductor and Choke
71-SDR0603-271KL
SMD 270UH 240MA 2.4OHM Inductor and Choke 71-SDR0603-271KL
FIXED IND 270UH 240MA 2.4OHM SMD Product overview: SDR0603-271KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270UH, 240MA, 2.4OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 270UH, 240MA, 2.4OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0603-271KL can be used for catalog matching and distributor lookup.

FIXED IND 270UH 240MA 2.4OHM SMD Product overview: SDR0603-271KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270UH, 240MA, 2.4OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 270UH, 240MA, 2.4OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0603-271KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274769-SDR0603-271KL
Inductors, Coils, Chokes - Fixed Inductors 1274769-SDR0603-271KL
Win Source Part Number: 1274769-SDR0603-271K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0603 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 270 µH Height - Seated (Max): 0.154" (3.90mm) Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 26 @ 796kHz Frequency - Self Resonant: 5MHz Package / Case: Nonstandard DC Resistance (DCR): 2.4Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 240 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: ,-SDR0603-271KLTR,-8 52-SDR0603-271KLCT,1 18-SDR0603-271KLCT,S DR0603-271KLCT,-852- SDR0603-271KLTR,SDR0 603-271KLCT,SDR0603- 271KLTR,-SDR0603-271 KLTR,118-SDR0603-271 KLDKR,-SDR0603-271KL CT,118-SDR0603-271KL TR,-SDR0603-271KLCT, SDR0603-271KL,SDR060 3-271KLTR Base Product Number: SDR0603 Current - Saturation (Isat): 380mA

Win Source Part Number: 1274769-SDR0603-271KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR0603
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 270 µH
Height - Seated (Max): 0.154" (3.90mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 26 @ 796kHz
Frequency - Self Resonant: 5MHz
Package / Case: Nonstandard
DC Resistance (DCR): 2.4Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 240 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: ,-SDR0603-271KLTR,-852-SDR0603-271KLCT,118-SDR0603-271KLCT,SDR0603-271KLCT,-852-SDR0603-271KLTR,SDR0603-271KLCT,SDR0603-271KLTR,-SDR0603-271KLTR,118-SDR0603-271KLDKR,-SDR0603-271KLCT,118-SDR0603-271KLTR,-SDR0603-271KLCT,SDR0603-271KL,SDR0603-271KLTR
Base Product Number: SDR0603
Current - Saturation (Isat): 380mA

Buy Now Datasheet
Fixed Inductors - 118-SDR0603-271KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0603-271KLTR-ND
Fixed Inductors 118-SDR0603-271KLTR-ND
270µH Unshielded Wirewound Inductor 240mA 2.4Ohm Max Nonstandard

270µH Unshielded Wirewound Inductor 240mA 2.4Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0603-271KLDKR-ND - DigiKey
Thief River Falls, MN, United States
270µH Unshielded Wirewound Inductor 240mA 2.4Ohm Max Nonstandard

270µH Unshielded Wirewound Inductor 240mA 2.4Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0603-271KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0603-271KLCT-ND
Fixed Inductors 118-SDR0603-271KLCT-ND
270µH Unshielded Wirewound Inductor 240mA 2.4Ohm Max Nonstandard

270µH Unshielded Wirewound Inductor 240mA 2.4Ohm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Sdr0603 Series, 270 H, 10%, Unshielded, 2.4 Ohm, 240 Ma Rohs Compliant Bourns - 06X7121 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr0603 Series, 270 H, 10%, Unshielded, 2.4 Ohm, 240 Ma Rohs Compliant Bourns
06X7121
Surface Mount Power Inductor, Sdr0603 Series, 270 H, 10%, Unshielded, 2.4 Ohm, 240 Ma Rohs Compliant Bourns 06X7121
Surface Mount Power Inductor, SDR0603 Series, 270 H, 10%, Unshielded, 2.4 ohm, 240 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SDR0603 Series, 270 H, 10%, Unshielded, 2.4 ohm, 240 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR0603-271KL 1274769-SDR0603-271KL 118-SDR0603-271KLTR-ND 06X7121
Product Name SMD 270UH 240MA 2.4OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Surface Mount Power Inductor, Sdr0603 Series, 270 H, 10%, Unshielded, 2.4 Ohm, 240 Ma Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 270 microH 270 microH
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-5740-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - CME2425-6-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Automotive 200MHz 500mA 380mOhm Inductor and Choke - 71-KQ0805TTE68NJ - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0680 microH
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers