FIXED IND 27UH 670MA 300MOHM SMD Product overview: SDR0603-270ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UH, 670MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27UH, 670MA, 300MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0603-270ML can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 894045-SDR0603-270ML
Series: SDR0603
Operating Temperature Range: -40°C ~ 125°C
Features: 27 µH Unshielded Wirewound Inductor 670 mA 300mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SDR0603
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
27µH Unshielded Wirewound Inductor 670mA 300mOhm Max Nonstandard
Surface Mount Power Inductor, SDR0603 Series, 27 H, 20%, Unshielded, 0.3 ohm, 670 mA RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SDR0603-270ML | 894045-SDR0603-270ML | SDR0603-270ML-ND | 06X7120 |
| Product Name | SMD 27UH 670MA 300MOHM Inductor and Choke | Fixed Inductors - SDR0603-270ML | Fixed Inductors | Surface Mount Power Inductor, Sdr0603 Series, 27 H, 20%, Unshielded, 0.3 Ohm, 670 Ma Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Wirewound | ||
| Inductance Range | 27 microH | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |