The SDR0603 Series Surface Mount Power Inductor from Bourns features an inductance of 22 µH with a tolerance of ±20%. It has a DC resistance of 0.28 ohms and a rated current of 750 mA. This unshielded inductor is RoHS compliant and is suitable for applications in DC/DC converters and power supplies for portable communication equipment, camcorders, LCD TVs, and car radios. The inductor operates within a temperature range of -40 °C to +125 °C and has a maximum temperature rise of 40 °C at rated current. It is packaged with 400 pieces per reel, facilitating efficient handling and assembly in manufacturing processes.
FIXED IND 22UH 750MA 280MOHM SMD Product overview: SDR0603-220ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 750MA, 280MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 750MA, 280MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0603-220ML can be used for catalog matching and distributor lookup.
22µH Unshielded Wirewound Inductor 750mA 280mOhm Max Nonstandard
22µH Unshielded Wirewound Inductor 750mA 280mOhm Max Nonstandard
22µH Unshielded Wirewound Inductor 750mA 280mOhm Max Nonstandard
Manufacturer: Bourns Inc.
Win Source Part Number: 894044-SDR0603-220ML
Series: SDR0603
Operating Temperature Range: -40°C ~ 125°C
Features: 22 µH Unshielded Wirewound Inductor 750 mA 280mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SDR0603
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: SDR0603-220MLDKR, SDR0603220ML, SDR0603-220ML-ND, SDR0603-220MLTR, SDR0603-220MLCT
Surface Mount Power Inductor, SDR0603 Series, 22 H, 20%, Unshielded, 0.28 ohm, 750 mA RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 8749700 | 1728404 | 71-SDR0603-220ML | SDR0603-220MLDKR-ND | 894044-SDR0603-220ML | 06X7118 |
| Product Name | Surface Mount Inductors | Surface Mount Inductors | SMD 22UH 750MA 280MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors - SDR0603-220ML | Surface Mount Power Inductor, Sdr0603 Series, 22 H, 20%, Unshielded, 0.28 Ohm, 750 Ma Rohs Compliant Bourns |
| Technology | Wirewound | Drum Core, Wirewound | Wirewound | |||
| Core Material | Ferrite; Ferrite dr | Ferrite; Ferrite dr | Ferrite | Ferrite; Drum Core, Wirewound | ||
| Inductance Range | 22 microH | 22 microH | 22 microH | |||
| Q Factor | 20 | 20 | 20 | 20 | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS |