Bourns, Inc. SMD 1.5UH 3A 40 MOHM Inductor and Choke SDR0603-1R5ML

Description
FIXED IND 1.5UH 3A 40 MOHM SMD Product overview: SDR0603-1R5ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 3A, 40 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 3A, 40 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0603-1R5ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.5UH 3A 40 MOHM SMD Product overview: SDR0603-1R5ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 3A, 40 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 3A, 40 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0603-1R5ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.5UH 3A 40 MOHM Inductor and Choke - 71-SDR0603-1R5ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 3A 40 MOHM Inductor and Choke
71-SDR0603-1R5ML
SMD 1.5UH 3A 40 MOHM Inductor and Choke 71-SDR0603-1R5ML
FIXED IND 1.5UH 3A 40 MOHM SMD Product overview: SDR0603-1R5ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 3A, 40 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 3A, 40 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0603-1R5ML can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 3A 40 MOHM SMD Product overview: SDR0603-1R5ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 3A, 40 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 3A, 40 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0603-1R5ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274772-SDR0603-1R5ML
Inductors, Coils, Chokes - Fixed Inductors 1274772-SDR0603-1R5ML
Win Source Part Number: 1274772-SDR0603-1R5M L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0603 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 1.5 µH Height - Seated (Max): 0.154" (3.90mm) Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 24 @ 7.96MHz Frequency - Self Resonant: 85MHz Package / Case: Nonstandard DC Resistance (DCR): 40mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: SDR06031R5ML,SDR0603 -1R5MLTR,SDR0603-1R5 MLDKR,SDR0603-1R5MLC T,SDR0603-1R5ML Base Product Number: SDR0603 Current - Saturation (Isat): 3.5A

Win Source Part Number: 1274772-SDR0603-1R5ML
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR0603
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 1.5 µH
Height - Seated (Max): 0.154" (3.90mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 24 @ 7.96MHz
Frequency - Self Resonant: 85MHz
Package / Case: Nonstandard
DC Resistance (DCR): 40mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SDR06031R5ML,SDR0603-1R5MLTR,SDR0603-1R5MLDKR,SDR0603-1R5MLCT,SDR0603-1R5ML
Base Product Number: SDR0603
Current - Saturation (Isat): 3.5A

Buy Now Datasheet
Fixed Inductors - SDR0603-1R5MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0603-1R5MLCT-ND
Fixed Inductors SDR0603-1R5MLCT-ND
1.5µH Unshielded Wirewound Inductor 3A 40mOhm Max Nonstandard

1.5µH Unshielded Wirewound Inductor 3A 40mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0603-1R5MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0603-1R5MLTR-ND
Fixed Inductors SDR0603-1R5MLTR-ND
1.5µH Unshielded Wirewound Inductor 3A 40mOhm Max Nonstandard

1.5µH Unshielded Wirewound Inductor 3A 40mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0603-1R5MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0603-1R5MLDKR-ND
Fixed Inductors SDR0603-1R5MLDKR-ND
1.5µH Unshielded Wirewound Inductor 3A 40mOhm Max Nonstandard

1.5µH Unshielded Wirewound Inductor 3A 40mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 1.5Uh, 3.5A, Smd; Inductance Bourns - 61J8123 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 1.5Uh, 3.5A, Smd; Inductance Bourns
61J8123
Inductor, Un-Shielded, 1.5Uh, 3.5A, Smd; Inductance Bourns 61J8123
INDUCTOR, UN-SHIELDED, 1.5UH, 3.5A, SMD; Inductance:1.5µH; RMS Current (Irms):3A; Inductor Construction:Unshiel ded; Saturation Current (Isat):3.5A; Product Range:SDR0603 Series; DC Resistance Max:0.04ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 1.5UH, 3.5A, SMD; Inductance:1.5µH; RMS Current (Irms):3A; Inductor Construction:Unshielded; Saturation Current (Isat):3.5A; Product Range:SDR0603 Series; DC Resistance Max:0.04ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR0603-1R5ML 1274772-SDR0603-1R5ML SDR0603-1R5MLCT-ND 61J8123
Product Name SMD 1.5UH 3A 40 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, Un-Shielded, 1.5Uh, 3.5A, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 1.5 microH 1.5 microH 1.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-4R7M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTE47NJ - 974342-KQ0805TTE47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
High Frequency & RF Inductors - 8-1624113-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.8200 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details