Bourns, Inc. SMD 18UH 820MA 250MOHM Inductor and Choke SDR0603-180ML

Description
FIXED IND 18UH 820MA 250MOHM SMD Product overview: SDR0603-180ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 820MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 820MA, 250MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0603-180ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 18UH 820MA 250MOHM SMD Product overview: SDR0603-180ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 820MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 820MA, 250MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0603-180ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 18UH 820MA 250MOHM Inductor and Choke - 71-SDR0603-180ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 18UH 820MA 250MOHM Inductor and Choke
71-SDR0603-180ML
SMD 18UH 820MA 250MOHM Inductor and Choke 71-SDR0603-180ML
FIXED IND 18UH 820MA 250MOHM SMD Product overview: SDR0603-180ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 820MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 820MA, 250MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0603-180ML can be used for catalog matching and distributor lookup.

FIXED IND 18UH 820MA 250MOHM SMD Product overview: SDR0603-180ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 820MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 820MA, 250MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0603-180ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SDR0603-180ML
1247466-SDR0603-180ML
Fixed Inductors - SDR0603-180ML 1247466-SDR0603-180ML
Manufacturer: Bourns Inc. Win Source Part Number: 1247466-SDR0603-180M L Series: SDR0603 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Current Rating: 820mA Shielding: Unshielded Inductance: 18μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.1A Q @ Freq: 23 @ 2.52MHz Frequency - Self Resonant: 24MHz Test Frequency: 1kHz Size: 0.228" L x 0.228" W (5.80mm x 5.80mm) Family Name: SDR0603 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 250 mOhm Max Manufacturer Homepage: www.bourns.com Height - Seated (Maximum): 0.154" (3.90mm) Alternative Parts (Cross-Reference): 3621K180MT; 3621B180MT; 3621C180LT; Introduction Date: October 23, 2001 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1247466-SDR0603-180ML
Series: SDR0603
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 125°C
Package: Nonstandard
Current Rating: 820mA
Shielding: Unshielded
Inductance: 18μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 1.1A
Q @ Freq: 23 @ 2.52MHz
Frequency - Self Resonant: 24MHz
Test Frequency: 1kHz
Size: 0.228" L x 0.228" W (5.80mm x 5.80mm)
Family Name: SDR0603
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 250 mOhm Max
Manufacturer Homepage: www.bourns.com
Height - Seated (Maximum): 0.154" (3.90mm)
Alternative Parts (Cross-Reference): 3621K180MT; 3621B180MT; 3621C180LT;
Introduction Date: October 23, 2001
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - 118-SDR0603-180MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0603-180MLCT-ND
Fixed Inductors 118-SDR0603-180MLCT-ND
FIXED IND 18UH 820MA 250 MOHM

FIXED IND 18UH 820MA 250 MOHM

Buy Now Datasheet
Fixed Inductors - 118-SDR0603-180MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0603-180MLTR-ND
Fixed Inductors 118-SDR0603-180MLTR-ND
18µH Unshielded Wirewound Inductor 820mA 250mOhm Max Nonstandard

18µH Unshielded Wirewound Inductor 820mA 250mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0603-180MLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 18UH 820MA 250 MOHM

FIXED IND 18UH 820MA 250 MOHM

Buy Now Datasheet
Surface Mount Power Inductor, Sdr0603 Series, 18 H, 20%, Unshielded, 0.25 Ohm, 820 Ma Rohs Compliant Bourns - 06X7115 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr0603 Series, 18 H, 20%, Unshielded, 0.25 Ohm, 820 Ma Rohs Compliant Bourns
06X7115
Surface Mount Power Inductor, Sdr0603 Series, 18 H, 20%, Unshielded, 0.25 Ohm, 820 Ma Rohs Compliant Bourns 06X7115
Surface Mount Power Inductor, SDR0603 Series, 18 H, 20%, Unshielded, 0.25 ohm, 820 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SDR0603 Series, 18 H, 20%, Unshielded, 0.25 ohm, 820 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR0603-180ML 1247466-SDR0603-180ML 118-SDR0603-180MLCT-ND 06X7115
Product Name SMD 18UH 820MA 250MOHM Inductor and Choke Fixed Inductors - SDR0603-180ML Fixed Inductors Surface Mount Power Inductor, Sdr0603 Series, 18 H, 20%, Unshielded, 0.25 Ohm, 820 Ma Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 18 microH 18 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2272SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 2-2176075-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0022 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
026011C (0703) Ceramic Chip Inductors - 026011C-5N6 026011C-5N6XJRW , 026011C-5N6XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details