FIXED IND 150UH 320MA 1.43OHM SM Product overview: SDR0603-151KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 320MA, 1.43OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 320MA, 1.43OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0603-151KL can be used for catalog matching and distributor lookup.
Win Source Part Number: 1274763-SDR0603-151K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR0603
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Unshielded
Inductance: 150 µH
Height - Seated (Max): 0.154" (3.90mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 28 @ 796kHz
Frequency - Self Resonant: 8MHz
Package / Case: Nonstandard
DC Resistance (DCR): 1.43Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 320 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR0603151KL,-SDR060
Base Product Number: SDR0603
Current - Saturation (Isat): 560mA
150µH Unshielded Wirewound Inductor 320mA 1.43Ohm Max Nonstandard
150µH Unshielded Wirewound Inductor 320mA 1.43Ohm Max Nonstandard
FIXED IND 150UH 320MA 1.43 OHM
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SDR0603-151KL | 1274763-SDR0603-151KL | 118-SDR0603-151KLTR-ND |
| Product Name | 150UH 320MA 1.43OHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | |
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound |
| Inductance Range | 150 microH | 150 microH |