Manufacturer: Bourns Inc.
Win Source Part Number: 894043-SDR0603-150ML
Series: SDR0603
Operating Temperature Range: -40°C ~ 125°C
Features: 15 µH Unshielded Wirewound Inductor 930 mA 180mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SDR0603
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SDR0603-150MLCT, SDR0603-150ML-ND, SDR0603-150MLDKR, SDR0603-150MLTR
15µH Unshielded Wirewound Inductor 930mA 180mOhm Max Nonstandard
15µH Unshielded Wirewound Inductor 930mA 180mOhm Max Nonstandard
15µH Unshielded Wirewound Inductor 930mA 180mOhm Max Nonstandard
FIXED IND 15UH 930MA 180MOHM SMD Product overview: SDR0603-150ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 930MA, 180MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 930MA, 180MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0603-150ML can be used for catalog matching and distributor lookup.
INDUCTOR, UN-SHIELDED, 15UH, 1.1A, SMD; Inductance:15µH; RMS Current (Irms):930mA; Inductor Construction:Unshiel
INDUCTOR, UN-SHIELDED, 15UH, 1.1A, SMD, FULL REEL; Inductance:15µH; RMS Current (Irms):930mA; Inductor Construction:Unshiel
Surface Mount Power Inductor, SDR0603 Series, 15 H, 20%, Unshielded, 0.18 ohm, 930 mA RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 894043-SDR0603-150ML | SDR0603-150MLDKR-ND | 71-SDR0603-150ML | 61J8127 | 83R8844 | 06X7113 |
| Product Name | Fixed Inductors - SDR0603-150ML | Fixed Inductors | SMD 15UH 930MA 180MOHM Inductor and Choke | Inductor, Un-Shielded, 15Uh, 1.1A, Smd; Inductance Bourns | Inductor, Un-Shielded, 15Uh, 1.1A, Smd, Full Reel; Inductance Bourns | Surface Mount Power Inductor, Sdr0603 Series, 15 H, 20%, Unshielded, 0.18 Ohm, 930 Ma Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Technology | Wirewound | Drum Core, Wirewound | ||||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | ||||
| Configuration | Fixed |