Bourns, Inc. Fixed Inductors SDR0603-121KL

Description
120µH Unshielded Wirewound Inductor 360mA 1.1Ohm Max Nonstandard
Request a Quote Datasheet
Description
120µH Unshielded Wirewound Inductor 360mA 1.1Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR0603-121KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0603-121KL-ND
Fixed Inductors SDR0603-121KL-ND
120µH Unshielded Wirewound Inductor 360mA 1.1Ohm Max Nonstandard

120µH Unshielded Wirewound Inductor 360mA 1.1Ohm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Sdr0603 Series, 120 H, 10%, Unshielded, 1.1 Ohm, 360 Ma Rohs Compliant Bourns - 06X7112 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr0603 Series, 120 H, 10%, Unshielded, 1.1 Ohm, 360 Ma Rohs Compliant Bourns
06X7112
Surface Mount Power Inductor, Sdr0603 Series, 120 H, 10%, Unshielded, 1.1 Ohm, 360 Ma Rohs Compliant Bourns 06X7112
Surface Mount Power Inductor, SDR0603 Series, 120 H, 10%, Unshielded, 1.1 ohm, 360 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SDR0603 Series, 120 H, 10%, Unshielded, 1.1 ohm, 360 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDR0603-121KL-ND 06X7112
Product Name Fixed Inductors Surface Mount Power Inductor, Sdr0603 Series, 120 H, 10%, Unshielded, 1.1 Ohm, 360 Ma Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQT0402TTP18NJ - 1067841-KQT0402TTP18NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Power Inductors - 2-1625812-1 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 100 microH
View Details
Common Mode Chokes - 486-5687-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details