Bourns, Inc. SMD 12UH 1.02A 160MOHM Inductor and Choke SDR0603-120ML

Description
FIXED IND 12UH 1.02A 160MOHM SMD Product overview: SDR0603-120ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 1.02A, 160MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 1.02A, 160MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0603-120ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 12UH 1.02A 160MOHM SMD Product overview: SDR0603-120ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 1.02A, 160MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 1.02A, 160MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0603-120ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 12UH 1.02A 160MOHM Inductor and Choke - 71-SDR0603-120ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 12UH 1.02A 160MOHM Inductor and Choke
71-SDR0603-120ML
SMD 12UH 1.02A 160MOHM Inductor and Choke 71-SDR0603-120ML
FIXED IND 12UH 1.02A 160MOHM SMD Product overview: SDR0603-120ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 1.02A, 160MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 1.02A, 160MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0603-120ML can be used for catalog matching and distributor lookup.

FIXED IND 12UH 1.02A 160MOHM SMD Product overview: SDR0603-120ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 1.02A, 160MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 1.02A, 160MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0603-120ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-SDR0603-120MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0603-120MLTR-ND
Fixed Inductors 118-SDR0603-120MLTR-ND
12µH Unshielded Wirewound Inductor 1.02A 160mOhm Max Nonstandard

12µH Unshielded Wirewound Inductor 1.02A 160mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0603-120MLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 12UH 1.02A 160 MOHM

FIXED IND 12UH 1.02A 160 MOHM

Buy Now Datasheet
Fixed Inductors - 118-SDR0603-120MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0603-120MLCT-ND
Fixed Inductors 118-SDR0603-120MLCT-ND
FIXED IND 12UH 1.02A 160 MOHM

FIXED IND 12UH 1.02A 160 MOHM

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274771-SDR0603-120ML
Inductors, Coils, Chokes - Fixed Inductors 1274771-SDR0603-120ML
Win Source Part Number: 1274771-SDR0603-120M L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0603 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 12 µH Height - Seated (Max): 0.154" (3.90mm) Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 23 @ 2.52MHz Frequency - Self Resonant: 30MHz Package / Case: Nonstandard DC Resistance (DCR): 160mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.02 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDR0603-120ML,118-SD R0603-120MLCT,118-SD R0603-120MLTR,118-SD R0603-120MLDKR Base Product Number: SDR0603 Current - Saturation (Isat): 1.3A

Win Source Part Number: 1274771-SDR0603-120ML
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR0603
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 12 µH
Height - Seated (Max): 0.154" (3.90mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 23 @ 2.52MHz
Frequency - Self Resonant: 30MHz
Package / Case: Nonstandard
DC Resistance (DCR): 160mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.02 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR0603-120ML,118-SDR0603-120MLCT,118-SDR0603-120MLTR,118-SDR0603-120MLDKR
Base Product Number: SDR0603
Current - Saturation (Isat): 1.3A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR0603-120ML 118-SDR0603-120MLTR-ND 1274771-SDR0603-120ML
Product Name SMD 12UH 1.02A 160MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 12 microH 12 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2182SUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 3615A4R7K-ND - DigiKey
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Surface Mount Technology
Core Material Iron; Drum Core, Wirewound
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - DKIH-3352-20D4-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details