FIXED IND 100UH 380MA 950MOHM SM Product overview: SDR0603-101KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 380MA, 950MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 380MA, 950MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0603-101KL can be used for catalog matching and distributor lookup.
100µH Unshielded Wirewound Inductor 380mA 950mOhm Max Nonstandard
FIXED IND 100UH 380MA 950 MOHM
100µH Unshielded Wirewound Inductor 380mA 950mOhm Max Nonstandard
Win Source Part Number: 1274764-SDR0603-101K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR0603
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Unshielded
Inductance: 100 µH
Height - Seated (Max): 0.154" (3.90mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 28 @ 796kHz
Frequency - Self Resonant: 10MHz
Package / Case: Nonstandard
DC Resistance (DCR): 950mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 380 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SDR0603-101KLTR,SDR
Base Product Number: SDR0603
Current - Saturation (Isat): 660mA
FIXED IND 100UH 380MA 950MOHM SM
Surface Mount Power Inductor, SDR0603 Series, 100 H, 10%, Unshielded, 0.95 ohm, 380 mA RoHS Compliant: Yes
INDUCTOR, 100UH, UNSHIELDED, 0.38A; Inductance:100µH; RMS Current (Irms):380mA; Inductor Construction:Unshiel
INDUCTOR, 100UH, UNSHIELDED, 0.38A; Inductance:100µH; RMS Current (Irms):380mA; Inductor Construction:Unshiel
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SDR0603-101KL | 118-SDR0603-101KLCT-ND | 1274764-SDR0603-101KL | SDR0603-101KL | 06X7110 | 33AK4303 | 61J8125 |
| Product Name | 100UH 380MA 950MOHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Surface Mount Power Inductor, Sdr0603 Series, 100 H, 10%, Unshielded, 0.95 Ohm, 380 Ma Rohs Compliant Bourns | Inductor, 100Uh, Unshielded, 0.38A; Inductance Bourns | Inductor, 100Uh, Unshielded, 0.38A; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | Wirewound; Drum Core, Wirewound | ||||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | |||
| Inductance Range | 100 microH | 100 microH | 100 microH | 100 microH | 100 microH |