Bourns, Inc. 68UH 400MA 850 MOHM Inductor and Choke SDR0602-680KL

Description
FIXED IND 68UH 400MA 850 MOHM / Inductor Power Wirewound 68uH 10% 1KHz 27Q-Factor Ferrite 0.4A 0.85Ohm DCR T/R Product overview: SDR0602-680KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68UH, 400MA, 850 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68UH, 400MA, 850 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0602-680KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 68UH 400MA 850 MOHM / Inductor Power Wirewound 68uH 10% 1KHz 27Q-Factor Ferrite 0.4A 0.85Ohm DCR T/R Product overview: SDR0602-680KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68UH, 400MA, 850 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68UH, 400MA, 850 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0602-680KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
68UH 400MA 850 MOHM Inductor and Choke - 71-SDR0602-680KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
68UH 400MA 850 MOHM Inductor and Choke
71-SDR0602-680KL
68UH 400MA 850 MOHM Inductor and Choke 71-SDR0602-680KL
FIXED IND 68UH 400MA 850 MOHM / Inductor Power Wirewound 68uH 10% 1KHz 27Q-Factor Ferrite 0.4A 0.85Ohm DCR T/R Product overview: SDR0602-680KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68UH, 400MA, 850 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68UH, 400MA, 850 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0602-680KL can be used for catalog matching and distributor lookup.

FIXED IND 68UH 400MA 850 MOHM / Inductor Power Wirewound 68uH 10% 1KHz 27Q-Factor Ferrite 0.4A 0.85Ohm DCR T/R Product overview: SDR0602-680KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68UH, 400MA, 850 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68UH, 400MA, 850 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0602-680KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SDR0602-680KL
794050-SDR0602-680KL
Fixed Inductors - SDR0602-680KL 794050-SDR0602-680KL
Manufacturer: Bourns Inc. Win Source Part Number: 794050-SDR0602-680KL Series: SDR0602 Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Current Rating: 400mA Shielding: Unshielded Inductance: 68μH Mounting: SMD Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 520mA Q @ Freq: 27 @ 2.52MHz Frequency - Self Resonant: 9MHz Test Frequency: 1kHz Part Status: Obsolete(EOL) Family Name: SDR0602 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 850 mOhm Max Dimension: 0.229" L x 0.196" W (5.80mm x 5.00mm) Height - Seated (Maximum): 0.094" (2.40mm) Alternative Parts (Cross-Reference): ELL5PM680M; ASPI-0402T-680M ; ASPI-0402T-680M-T; MCSD54-680KU; Introduction Date: October 23, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 794050-SDR0602-680KL
Series: SDR0602
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 125°C
Package: Nonstandard
Current Rating: 400mA
Shielding: Unshielded
Inductance: 68μH
Mounting: SMD
Tolerance: ±10%
Material - Core: Ferrite
Current - Saturation: 520mA
Q @ Freq: 27 @ 2.52MHz
Frequency - Self Resonant: 9MHz
Test Frequency: 1kHz
Part Status: Obsolete(EOL)
Family Name: SDR0602
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 850 mOhm Max
Dimension: 0.229" L x 0.196" W (5.80mm x 5.00mm)
Height - Seated (Maximum): 0.094" (2.40mm)
Alternative Parts (Cross-Reference): ELL5PM680M; ASPI-0402T-680M ; ASPI-0402T-680M-T; MCSD54-680KU;
Introduction Date: October 23, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR0602-680KL 794050-SDR0602-680KL
Product Name 68UH 400MA 850 MOHM Inductor and Choke Fixed Inductors - SDR0602-680KL
Mounting Option SMD Surface Mount Technology
Technology Wirewound Standard; Wirewound
Inductance Range 68 microH 68 microH
Inductance Tolerance 10 (+/- %)
Packing Method Reel package Tape Reel; Reel package
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0300 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2474JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details