Product overview: SDR0602-471KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0602-471KL can be used for catalog matching and distributor lookup.
Win Source Part Number: 1274778-SDR0602-471K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR0602
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 470 µH
Height - Seated (Max): 0.094" (2.40mm)
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 55 @ 796kHz
Frequency - Self Resonant: 3MHz
Package / Case: Nonstandard
DC Resistance (DCR): 5Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.228" L x 0.197" W (5.80mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 140 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SDR0602
Product Status: Obsolete
Current - Saturation (Isat): 180mA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SDR0602-471KL | 1274778-SDR0602-471KL |
| Product Name | Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors |
| Mounting Option | SMD (SMT) | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound |
| Inductance Range | 470 microH | 470 microH |
| Inductance Tolerance | 10 (+/- %) | |
| Packing Method | Tape & Reel (TR) |