Bourns, Inc. Fixed Inductors - SDR0602-330K SDR0602-330K

Description
Manufacturer: Bourns Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092142-SDR0602-330K Termination: SMD/SMT Inductance: 33 µH Mounting: SMD (SMT) Tolerance: 10 % Categories: Fixed Inductors DC Resistance (DCR): 500 mΩ Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Max DC Current: 600 mA RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Bourns Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092142-SDR0602-330K Termination: SMD/SMT Inductance: 33 µH Mounting: SMD (SMT) Tolerance: 10 % Categories: Fixed Inductors DC Resistance (DCR): 500 mΩ Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Max DC Current: 600 mA RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR0602-330K - 1092142-SDR0602-330K - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - SDR0602-330K
1092142-SDR0602-330K
Fixed Inductors - SDR0602-330K 1092142-SDR0602-330K
Manufacturer: Bourns Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092142-SDR0602-330K Termination: SMD/SMT Inductance: 33 µH Mounting: SMD (SMT) Tolerance: 10 % Categories: Fixed Inductors DC Resistance (DCR): 500 mΩ Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Max DC Current: 600 mA RoHS: Non-Compliant

Manufacturer: Bourns Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1092142-SDR0602-330K
Termination: SMD/SMT
Inductance: 33 µH
Mounting: SMD (SMT)
Tolerance: 10 %
Categories: Fixed Inductors
DC Resistance (DCR): 500 mΩ
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Max DC Current: 600 mA
RoHS: Non-Compliant

Buy Now
Inductor and Choke - 71-SDR0602-330K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-SDR0602-330K
Inductor and Choke 71-SDR0602-330K
Product overview: SDR0602-330K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0602-330K can be used for catalog matching and distributor lookup.

Product overview: SDR0602-330K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0602-330K can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1092142-SDR0602-330K 71-SDR0602-330K
Product Name Fixed Inductors - SDR0602-330K Inductor and Choke
Mounting Option Surface Mount Technology SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2822SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Molded SMD Inductors - 1624094-5 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 150 microH
View Details
2 suppliers
0603LS (1608) Ferrite Chip Inductors - 0603LS-152 0603LS-152XJRC , 0603LS-152XGRC - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ceramic; Ferrite; Ceramic/Ferrite
Application RF Choke
View Details