Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SDR0602-221KL

Description
Win Source Part Number: 1274784-SDR0602-221K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0602 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 220 µH Height - Seated (Max): 0.094" (2.40mm) Standard Package: 800 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 55 @ 796kHz Frequency - Self Resonant: 5MHz Package / Case: Nonstandard DC Resistance (DCR): 2.5Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.228" L x 0.197" W (5.80mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 200 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SDR0602 Product Status: Obsolete Current - Saturation (Isat): 290mA
Request a Quote Datasheet
Description
Win Source Part Number: 1274784-SDR0602-221K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0602 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 220 µH Height - Seated (Max): 0.094" (2.40mm) Standard Package: 800 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 55 @ 796kHz Frequency - Self Resonant: 5MHz Package / Case: Nonstandard DC Resistance (DCR): 2.5Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.228" L x 0.197" W (5.80mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 200 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SDR0602 Product Status: Obsolete Current - Saturation (Isat): 290mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274784-SDR0602-221KL
Inductors, Coils, Chokes - Fixed Inductors 1274784-SDR0602-221KL
Win Source Part Number: 1274784-SDR0602-221K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0602 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 220 µH Height - Seated (Max): 0.094" (2.40mm) Standard Package: 800 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 55 @ 796kHz Frequency - Self Resonant: 5MHz Package / Case: Nonstandard DC Resistance (DCR): 2.5Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.228" L x 0.197" W (5.80mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 200 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SDR0602 Product Status: Obsolete Current - Saturation (Isat): 290mA

Win Source Part Number: 1274784-SDR0602-221KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR0602
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 220 µH
Height - Seated (Max): 0.094" (2.40mm)
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 55 @ 796kHz
Frequency - Self Resonant: 5MHz
Package / Case: Nonstandard
DC Resistance (DCR): 2.5Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.228" L x 0.197" W (5.80mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 200 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SDR0602
Product Status: Obsolete
Current - Saturation (Isat): 290mA

Buy Now Datasheet
Inductor and Choke - 71-SDR0602-221KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-SDR0602-221KL
Inductor and Choke 71-SDR0602-221KL
Product overview: SDR0602-221KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0602-221KL can be used for catalog matching and distributor lookup.

Product overview: SDR0602-221KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0602-221KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1274784-SDR0602-221KL 71-SDR0602-221KL
Product Name Inductors, Coils, Chokes - Fixed Inductors Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology SMD (SMT)
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1911210P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 120 ohms
Rated DC Current 40 milliamps
Lead Style Axial
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details