Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SDR0602-101KL

Description
Win Source Part Number: 1274791-SDR0602-101K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0602 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 100 µH Height - Seated (Max): 0.094" (2.40mm) Standard Package: 800 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 50 @ 796kHz Frequency - Self Resonant: 7MHz Package / Case: Nonstandard DC Resistance (DCR): 1.52Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.228" L x 0.197" W (5.80mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 320 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SDR0602 Product Status: Obsolete Current - Saturation (Isat): 420mA
Request a Quote Datasheet
Description
Win Source Part Number: 1274791-SDR0602-101K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0602 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 100 µH Height - Seated (Max): 0.094" (2.40mm) Standard Package: 800 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 50 @ 796kHz Frequency - Self Resonant: 7MHz Package / Case: Nonstandard DC Resistance (DCR): 1.52Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.228" L x 0.197" W (5.80mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 320 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SDR0602 Product Status: Obsolete Current - Saturation (Isat): 420mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274791-SDR0602-101KL
Inductors, Coils, Chokes - Fixed Inductors 1274791-SDR0602-101KL
Win Source Part Number: 1274791-SDR0602-101K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0602 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 100 µH Height - Seated (Max): 0.094" (2.40mm) Standard Package: 800 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 50 @ 796kHz Frequency - Self Resonant: 7MHz Package / Case: Nonstandard DC Resistance (DCR): 1.52Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.228" L x 0.197" W (5.80mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 320 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SDR0602 Product Status: Obsolete Current - Saturation (Isat): 420mA

Win Source Part Number: 1274791-SDR0602-101KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR0602
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 100 µH
Height - Seated (Max): 0.094" (2.40mm)
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 50 @ 796kHz
Frequency - Self Resonant: 7MHz
Package / Case: Nonstandard
DC Resistance (DCR): 1.52Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.228" L x 0.197" W (5.80mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 320 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SDR0602
Product Status: Obsolete
Current - Saturation (Isat): 420mA

Buy Now Datasheet
Inductor and Choke - 71-SDR0602-101KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-SDR0602-101KL
Inductor and Choke 71-SDR0602-101KL
Product overview: SDR0602-101KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0602-101KL can be used for catalog matching and distributor lookup.

Product overview: SDR0602-101KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0602-101KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1274791-SDR0602-101KL 71-SDR0602-101KL
Product Name Inductors, Coils, Chokes - Fixed Inductors Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology SMD (SMT)
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
UT/ET Series Common Mode Inductors - ET2424-013 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 9200 to 300 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J183JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details