Bourns, Inc. Fixed Inductors - SDR0602-100M SDR0602-100M

Description
Manufacturer: Bourns Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092141-SDR0602-100M Termination: SMD/SMT Inductance: 10 µH Mounting: SMD (SMT) Tolerance: 20 % Self Resonant Frequency: 25 MHz Height: 2.2 mm Categories: Fixed Inductors DC Resistance (DCR): 240 mΩ Case / Package: 0602 Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Max DC Current: 1 A RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 50
Request a Quote
Description
Manufacturer: Bourns Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092141-SDR0602-100M Termination: SMD/SMT Inductance: 10 µH Mounting: SMD (SMT) Tolerance: 20 % Self Resonant Frequency: 25 MHz Height: 2.2 mm Categories: Fixed Inductors DC Resistance (DCR): 240 mΩ Case / Package: 0602 Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Max DC Current: 1 A RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 50
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR0602-100M - 1092141-SDR0602-100M - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - SDR0602-100M
1092141-SDR0602-100M
Fixed Inductors - SDR0602-100M 1092141-SDR0602-100M
Manufacturer: Bourns Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092141-SDR0602-100M Termination: SMD/SMT Inductance: 10 µH Mounting: SMD (SMT) Tolerance: 20 % Self Resonant Frequency: 25 MHz Height: 2.2 mm Categories: Fixed Inductors DC Resistance (DCR): 240 mΩ Case / Package: 0602 Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Max DC Current: 1 A RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 50

Manufacturer: Bourns Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1092141-SDR0602-100M
Termination: SMD/SMT
Inductance: 10 µH
Mounting: SMD (SMT)
Tolerance: 20 %
Self Resonant Frequency: 25 MHz
Height: 2.2 mm
Categories: Fixed Inductors
DC Resistance (DCR): 240 mΩ
Case / Package: 0602
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Max DC Current: 1 A
RoHS: Compliant
Min Operating Temperature: -40 °C
Q Factor: 50

Buy Now
Inductor and Choke - 71-SDR0602-100M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-SDR0602-100M
Inductor and Choke 71-SDR0602-100M
Product overview: SDR0602-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0602-100M can be used for catalog matching and distributor lookup.

Product overview: SDR0602-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0602-100M can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1092141-SDR0602-100M 71-SDR0602-100M
Product Name Fixed Inductors - SDR0602-100M Inductor and Choke
Mounting Option Surface Mount Technology SMD (SMT)
Configuration Fixed
Inductance Range 10 microH 10 microH
Unlock Full Specs
to access all available technical data