Bourns, Inc. Fixed Inductors SDR0503-822JL

Description
8.2mH Unshielded Inductor 30mA 92Ohm Max Nonstandard
Request a Quote Datasheet
Description
8.2mH Unshielded Inductor 30mA 92Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SDR0503-822JLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0503-822JLCT-ND
Fixed Inductors 118-SDR0503-822JLCT-ND
8.2mH Unshielded Inductor 30mA 92Ohm Max Nonstandard

8.2mH Unshielded Inductor 30mA 92Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0503-822JLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 8.2MH 30MA 92 OHM SMD

FIXED IND 8.2MH 30MA 92 OHM SMD

Buy Now Datasheet
Fixed Inductors - 118-SDR0503-822JLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0503-822JLTR-ND
Fixed Inductors 118-SDR0503-822JLTR-ND
8.2mH Unshielded Inductor 30mA 92Ohm Max Nonstandard

8.2mH Unshielded Inductor 30mA 92Ohm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SDR0503-822JL
894037-SDR0503-822JL
Fixed Inductors - SDR0503-822JL 894037-SDR0503-822JL
Manufacturer: Bourns Inc. Win Source Part Number: 894037-SDR0503-822JL Series: SDR0503 Operating Temperature Range: -40°C ~ 125°C Features: 8.2 mH Unshielded Wirewound Inductor 30 mA 92Ohm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SDR0503 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SDR0503822JL, -SDR0503-822JLCT, -SDR0503-822JLTR, SDR0503-822JLCT, -SDR0503-822JL, SDR0503-822JLTR

Manufacturer: Bourns Inc.
Win Source Part Number: 894037-SDR0503-822JL
Series: SDR0503
Operating Temperature Range: -40°C ~ 125°C
Features: 8.2 mH Unshielded Wirewound Inductor 30 mA 92Ohm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SDR0503
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SDR0503822JL, -SDR0503-822JLCT, -SDR0503-822JLTR, SDR0503-822JLCT, -SDR0503-822JL, SDR0503-822JLTR

Buy Now Datasheet
SMD 8.2MH 30MA 92 OHM Inductor and Choke - 71-SDR0503-822JL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8.2MH 30MA 92 OHM Inductor and Choke
71-SDR0503-822JL
SMD 8.2MH 30MA 92 OHM Inductor and Choke 71-SDR0503-822JL
FIXED IND 8.2MH 30MA 92 OHM SMD Product overview: SDR0503-822JL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2MH, 30MA, 92 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2MH, 30MA, 92 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0503-822JL can be used for catalog matching and distributor lookup.

FIXED IND 8.2MH 30MA 92 OHM SMD Product overview: SDR0503-822JL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2MH, 30MA, 92 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2MH, 30MA, 92 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0503-822JL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 8200Uh, Unshielded, 0.03A; Inductance Bourns - 33AK4301 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 8200Uh, Unshielded, 0.03A; Inductance Bourns
33AK4301
Inductor, 8200Uh, Unshielded, 0.03A; Inductance Bourns 33AK4301
INDUCTOR, 8200UH, UNSHIELDED, 0.03A; Inductance:8.2mH; RMS Current (Irms):30mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):45mA; Product Range:SDR0503 Series; DC Resistance Max:92ohm; Inductance Tolerance:± 5% RoHS Compliant: Yes

INDUCTOR, 8200UH, UNSHIELDED, 0.03A; Inductance:8.2mH; RMS Current (Irms):30mA; Inductor Construction:Unshielded; Saturation Current (Isat):45mA; Product Range:SDR0503 Series; DC Resistance Max:92ohm; Inductance Tolerance:± 5% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 8200Uh, Unshielded, 0.03A; Inductance Bourns - 61J8097 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 8200Uh, Unshielded, 0.03A; Inductance Bourns
61J8097
Inductor, 8200Uh, Unshielded, 0.03A; Inductance Bourns 61J8097
INDUCTOR, 8200UH, UNSHIELDED, 0.03A; Inductance:8.2mH; RMS Current (Irms):30mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):45mA; Product Range:SDR0503 Series; DC Resistance Max:92ohm; Inductance Tolerance:± 5% RoHS Compliant: Yes

INDUCTOR, 8200UH, UNSHIELDED, 0.03A; Inductance:8.2mH; RMS Current (Irms):30mA; Inductor Construction:Unshielded; Saturation Current (Isat):45mA; Product Range:SDR0503 Series; DC Resistance Max:92ohm; Inductance Tolerance:± 5% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SDR0503-822JLCT-ND 894037-SDR0503-822JL 71-SDR0503-822JL 33AK4301
Product Name Fixed Inductors Fixed Inductors - SDR0503-822JL SMD 8.2MH 30MA 92 OHM Inductor and Choke Inductor, 8200Uh, Unshielded, 0.03A; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE047M - 1150851-LFC32TE047M - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0470 microH
Inductance Tolerance 20 (+/- %)
View Details
Power Inductors - ECS-MPI4040R4-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers