Win Source Part Number: 1274817-SDR0503-562J
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR0503
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 5.6 mH
Height - Seated (Max): 0.130" (3.30mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 40 @ 252kHz
Frequency - Self Resonant: 1MHz
Package / Case: Nonstandard
DC Resistance (DCR): 72Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.197" L x 0.189" W (5.00mm x 4.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 38 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR0503-562JLTR,SDR0
Base Product Number: SDR0503
Current - Saturation (Isat): 50mA
5.6mH Unshielded Wirewound Inductor 38mA 72Ohm Max Nonstandard
5.6mH Unshielded Wirewound Inductor 38mA 72Ohm Max Nonstandard
5.6mH Unshielded Wirewound Inductor 38mA 72Ohm Max Nonstandard
FIXED IND 5.6MH 38MA 72 OHM SMD Product overview: SDR0503-562JL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6MH, 38MA, 72 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6MH, 38MA, 72 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0503-562JL can be used for catalog matching and distributor lookup.
Surface Mount Power Inductor, SDR0503 Series, 5.6 mH, 5%, Unshielded, 72 ohm, 38 mA RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1274817-SDR0503-562JL | SDR0503-562JLTR-ND | 71-SDR0503-562JL | 06X7101 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | SMD 5.6MH 38MA 72 OHM Inductor and Choke | Surface Mount Power Inductor, Sdr0503 Series, 5.6 Mh, 5%, Unshielded, 72 Ohm, 38 Ma Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Technology | Standard; Wirewound | Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | |
| Application | RF Choke |