Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SDR0503-561KL

Description
Win Source Part Number: 1274808-SDR0503-561K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0503 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 560 µH Height - Seated (Max): 0.130" (3.30mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 30 @ 796kHz Frequency - Self Resonant: 4MHz Package / Case: Nonstandard DC Resistance (DCR): 5.7Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.197" L x 0.189" W (5.00mm x 4.80mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 160 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SDR0503 Current - Saturation (Isat): 190mA
Request a Quote Datasheet
Description
Win Source Part Number: 1274808-SDR0503-561K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0503 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 560 µH Height - Seated (Max): 0.130" (3.30mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 30 @ 796kHz Frequency - Self Resonant: 4MHz Package / Case: Nonstandard DC Resistance (DCR): 5.7Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.197" L x 0.189" W (5.00mm x 4.80mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 160 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SDR0503 Current - Saturation (Isat): 190mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274808-SDR0503-561KL
Inductors, Coils, Chokes - Fixed Inductors 1274808-SDR0503-561KL
Win Source Part Number: 1274808-SDR0503-561K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0503 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 560 µH Height - Seated (Max): 0.130" (3.30mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 30 @ 796kHz Frequency - Self Resonant: 4MHz Package / Case: Nonstandard DC Resistance (DCR): 5.7Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.197" L x 0.189" W (5.00mm x 4.80mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 160 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SDR0503 Current - Saturation (Isat): 190mA

Win Source Part Number: 1274808-SDR0503-561KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR0503
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 560 µH
Height - Seated (Max): 0.130" (3.30mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 30 @ 796kHz
Frequency - Self Resonant: 4MHz
Package / Case: Nonstandard
DC Resistance (DCR): 5.7Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.197" L x 0.189" W (5.00mm x 4.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 160 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SDR0503
Current - Saturation (Isat): 190mA

Buy Now Datasheet
Fixed Inductors - 118-SDR0503-561KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0503-561KLCT-ND
Fixed Inductors 118-SDR0503-561KLCT-ND
FIXED IND 560UH 160MA 5.7 OHM

FIXED IND 560UH 160MA 5.7 OHM

Buy Now Datasheet
Fixed Inductors - 118-SDR0503-561KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0503-561KLTR-ND
Fixed Inductors 118-SDR0503-561KLTR-ND
560µH Unshielded Wirewound Inductor 160mA 5.7Ohm Max Nonstandard

560µH Unshielded Wirewound Inductor 160mA 5.7Ohm Max Nonstandard

Buy Now Datasheet
SMD 560UH 160MA 5.7OHM Inductor and Choke - 71-SDR0503-561KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 560UH 160MA 5.7OHM Inductor and Choke
71-SDR0503-561KL
SMD 560UH 160MA 5.7OHM Inductor and Choke 71-SDR0503-561KL
FIXED IND 560UH 160MA 5.7OHM SMD Product overview: SDR0503-561KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560UH, 160MA, 5.7OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 560UH, 160MA, 5.7OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0503-561KL can be used for catalog matching and distributor lookup.

FIXED IND 560UH 160MA 5.7OHM SMD Product overview: SDR0503-561KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560UH, 160MA, 5.7OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 560UH, 160MA, 5.7OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0503-561KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1274808-SDR0503-561KL 118-SDR0503-561KLCT-ND 71-SDR0503-561KL
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 560UH 160MA 5.7OHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2424-016 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 3600 to 150 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details