47µH Unshielded Wirewound Inductor 600mA 600mOhm Max Nonstandard
47µH Unshielded Wirewound Inductor 600mA 600mOhm Max Nonstandard
47µH Unshielded Wirewound Inductor 600mA 600mOhm Max Nonstandard
FIXED IND 47UH 600MA 600MOHM SMD Product overview: SDR0503-470KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 600MA, 600MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 600MA, 600MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0503-470KL can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 894034-SDR0503-470KL
Series: SDR0503
Operating Temperature Range: -40°C ~ 125°C
Features: 47 µH Unshielded Wirewound Inductor 600 mA 600mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SDR0503
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SDR0503-470KLDKR, SDR0503-470KLCT, SDR0503-470KLTR, SDR0503-470KL-ND, SDR0503470KL
INDUCTOR, UN-SHIELDED, 47UH, 750MA, SMD; Inductance:47µH; RMS Current (Irms):600mA; Inductor Construction:Unshiel
Surface Mount Power Inductor, SDR0503 Series, 47 H, 10%, Unshielded, 0.6 ohm, 600 mA RoHS Compliant: Yes
INDUCTOR, UN-SHIELDED, 47UH, 750MA, SMD; Inductance:47µH; RMS Current (Irms):600mA; Inductor Construction:Unshiel
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SDR0503-470KLCT-ND | 71-SDR0503-470KL | 894034-SDR0503-470KL | 61J8086 | 06X7097 | 74K4041 |
| Product Name | Fixed Inductors | SMD 47UH 600MA 600MOHM Inductor and Choke | Fixed Inductors - SDR0503-470KL | Inductor, Un-Shielded, 47Uh, 750Ma, Smd; Inductance Bourns | Surface Mount Power Inductor, Sdr0503 Series, 47 H, 10%, Unshielded, 0.6 Ohm, 600 Ma Rohs Compliant Bourns | Inductor, Un-Shielded, 47Uh, 750Ma, Smd; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | ||||
| Configuration | Fixed | |||||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |