Bourns, Inc. Inductor, Un-Shielded, 47Uh, 750Ma, Smd; Inductance Bourns SDR0503-470KL.

Description
INDUCTOR, UN-SHIELDED, 47UH, 750MA, SMD; Inductance:47µH; RMS Current (Irms):600mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):750mA; Product Range:SDR0503 Series; DC Resistance Max:0.6ohm; Inductance Tolerance:± 10%RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, UN-SHIELDED, 47UH, 750MA, SMD; Inductance:47µH; RMS Current (Irms):600mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):750mA; Product Range:SDR0503 Series; DC Resistance Max:0.6ohm; Inductance Tolerance:± 10%RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Un-Shielded, 47Uh, 750Ma, Smd; Inductance Bourns - 28AC2000 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 47Uh, 750Ma, Smd; Inductance Bourns
28AC2000
Inductor, Un-Shielded, 47Uh, 750Ma, Smd; Inductance Bourns 28AC2000
INDUCTOR, UN-SHIELDED, 47UH, 750MA, SMD; Inductance:47µH; RMS Current (Irms):600mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):750mA; Product Range:SDR0503 Series; DC Resistance Max:0.6ohm; Inductance Tolerance:± 10%RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 47UH, 750MA, SMD; Inductance:47µH; RMS Current (Irms):600mA; Inductor Construction:Unshielded; Saturation Current (Isat):750mA; Product Range:SDR0503 Series; DC Resistance Max:0.6ohm; Inductance Tolerance:± 10%RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 28AC2000
Product Name Inductor, Un-Shielded, 47Uh, 750Ma, Smd; Inductance Bourns
Mounting Option Surface Mount Technology
Inductance Range 47 microH
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-3178-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-102R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0600 ohms
View Details
2 suppliers
Fixed Inductors - KQ1008TE1R2J - 1067835-KQ1008TE1R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1.2 microH
Inductance Tolerance 5 (+/- %)
View Details