Bourns, Inc. Fixed Inductors SDR0503-391KL

Description
390µH Unshielded Wirewound Inductor 190mA 3.7Ohm Max Nonstandard
Request a Quote Datasheet
Description
390µH Unshielded Wirewound Inductor 190mA 3.7Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR0503-391KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0503-391KL-ND
Fixed Inductors SDR0503-391KL-ND
390µH Unshielded Wirewound Inductor 190mA 3.7Ohm Max Nonstandard

390µH Unshielded Wirewound Inductor 190mA 3.7Ohm Max Nonstandard

Buy Now Datasheet
SMD 390UH 190MA 3.7OHM Inductor and Choke - 71-SDR0503-391KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 390UH 190MA 3.7OHM Inductor and Choke
71-SDR0503-391KL
SMD 390UH 190MA 3.7OHM Inductor and Choke 71-SDR0503-391KL
FIXED IND 390UH 190MA 3.7OHM SMD Product overview: SDR0503-391KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390UH, 190MA, 3.7OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 390UH, 190MA, 3.7OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0503-391KL can be used for catalog matching and distributor lookup.

FIXED IND 390UH 190MA 3.7OHM SMD Product overview: SDR0503-391KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390UH, 190MA, 3.7OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 390UH, 190MA, 3.7OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0503-391KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274811-SDR0503-391KL
Inductors, Coils, Chokes - Fixed Inductors 1274811-SDR0503-391KL
Win Source Part Number: 1274811-SDR0503-391K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0503 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 390 µH Height - Seated (Max): 0.130" (3.30mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 30 @ 796kHz Frequency - Self Resonant: 5MHz Package / Case: Nonstandard DC Resistance (DCR): 3.7Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.197" L x 0.189" W (5.00mm x 4.80mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 190 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SDR0503 Current - Saturation (Isat): 240mA

Win Source Part Number: 1274811-SDR0503-391KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR0503
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 390 µH
Height - Seated (Max): 0.130" (3.30mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 30 @ 796kHz
Frequency - Self Resonant: 5MHz
Package / Case: Nonstandard
DC Resistance (DCR): 3.7Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.197" L x 0.189" W (5.00mm x 4.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 190 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SDR0503
Current - Saturation (Isat): 240mA

Buy Now Datasheet
Surface Mount Power Inductor, Sdr0503 Series, 390 H, 10%, Unshielded, 3.7 Ohm, 190 Ma Rohs Compliant Bourns - 06X7095 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr0503 Series, 390 H, 10%, Unshielded, 3.7 Ohm, 190 Ma Rohs Compliant Bourns
06X7095
Surface Mount Power Inductor, Sdr0503 Series, 390 H, 10%, Unshielded, 3.7 Ohm, 190 Ma Rohs Compliant Bourns 06X7095
Surface Mount Power Inductor, SDR0503 Series, 390 H, 10%, Unshielded, 3.7 ohm, 190 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SDR0503 Series, 390 H, 10%, Unshielded, 3.7 ohm, 190 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Un-Shielded, 390Uh, 240Ma, Smd, Full Reel; Inductance Bourns - 61J8084 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 390Uh, 240Ma, Smd, Full Reel; Inductance Bourns
61J8084
Inductor, Un-Shielded, 390Uh, 240Ma, Smd, Full Reel; Inductance Bourns 61J8084
INDUCTOR, UN-SHIELDED, 390UH, 240MA, SMD, FULL REEL; Inductance:390µH; RMS Current (Irms):190mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):240mA; Product Range:SDR0503 Series; DC Resistance Max:3.7ohm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 390UH, 240MA, SMD, FULL REEL; Inductance:390µH; RMS Current (Irms):190mA; Inductor Construction:Unshielded; Saturation Current (Isat):240mA; Product Range:SDR0503 Series; DC Resistance Max:3.7ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDR0503-391KL-ND 71-SDR0503-391KL 1274811-SDR0503-391KL 06X7095 61J8084
Product Name Fixed Inductors SMD 390UH 190MA 3.7OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Surface Mount Power Inductor, Sdr0503 Series, 390 H, 10%, Unshielded, 3.7 Ohm, 190 Ma Rohs Compliant Bourns Inductor, Un-Shielded, 390Uh, 240Ma, Smd, Full Reel; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - KQ0805TE39NJ - 971839-KQ0805TE39NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Power Inductors - 2176636-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 3.3 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details