Bourns, Inc. SMD 3.3MH 45MA 38 OHM Inductor and Choke SDR0503-332JL

Description
FIXED IND 3.3MH 45MA 38 OHM SMD Product overview: SDR0503-332JL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3MH, 45MA, 38 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3MH, 45MA, 38 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0503-332JL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.3MH 45MA 38 OHM SMD Product overview: SDR0503-332JL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3MH, 45MA, 38 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3MH, 45MA, 38 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0503-332JL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3.3MH 45MA 38 OHM Inductor and Choke - 71-SDR0503-332JL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3MH 45MA 38 OHM Inductor and Choke
71-SDR0503-332JL
SMD 3.3MH 45MA 38 OHM Inductor and Choke 71-SDR0503-332JL
FIXED IND 3.3MH 45MA 38 OHM SMD Product overview: SDR0503-332JL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3MH, 45MA, 38 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3MH, 45MA, 38 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0503-332JL can be used for catalog matching and distributor lookup.

FIXED IND 3.3MH 45MA 38 OHM SMD Product overview: SDR0503-332JL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3MH, 45MA, 38 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3MH, 45MA, 38 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0503-332JL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SDR0503-332JLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0503-332JLTR-ND
Fixed Inductors SDR0503-332JLTR-ND
3.3mH Unshielded Wirewound Inductor 45mA 38Ohm Max Nonstandard

3.3mH Unshielded Wirewound Inductor 45mA 38Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0503-332JLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0503-332JLDKR-ND
Fixed Inductors SDR0503-332JLDKR-ND
3.3mH Unshielded Wirewound Inductor 45mA 38Ohm Max Nonstandard

3.3mH Unshielded Wirewound Inductor 45mA 38Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0503-332JLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0503-332JLCT-ND
Fixed Inductors SDR0503-332JLCT-ND
3.3mH Unshielded Wirewound Inductor 45mA 38Ohm Max Nonstandard

3.3mH Unshielded Wirewound Inductor 45mA 38Ohm Max Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 3.3Mh, 62Ma, Smd; Inductance Bourns - 61J8082 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 3.3Mh, 62Ma, Smd; Inductance Bourns
61J8082
Inductor, Un-Shielded, 3.3Mh, 62Ma, Smd; Inductance Bourns 61J8082
INDUCTOR, UN-SHIELDED, 3.3MH, 62MA, SMD; Inductance:3.3mH; RMS Current (Irms):45mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):62mA; Product Range:SDR0503 Series; DC Resistance Max:38ohm; Inductance Tolerance:± 5% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 3.3MH, 62MA, SMD; Inductance:3.3mH; RMS Current (Irms):45mA; Inductor Construction:Unshielded; Saturation Current (Isat):62mA; Product Range:SDR0503 Series; DC Resistance Max:38ohm; Inductance Tolerance:± 5% RoHS Compliant: Yes

Supplier's Site
Inductor, Un-Shielded, 3.3Mh, 62Ma, Smd; Inductance Bourns - 74K4039 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 3.3Mh, 62Ma, Smd; Inductance Bourns
74K4039
Inductor, Un-Shielded, 3.3Mh, 62Ma, Smd; Inductance Bourns 74K4039
INDUCTOR, UN-SHIELDED, 3.3MH, 62MA, SMD; Inductance:3.3mH; RMS Current (Irms):45mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):62mA; Product Range:SDR0503 Series; DC Resistance Max:38ohm; Inductance Tolerance:± 5% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 3.3MH, 62MA, SMD; Inductance:3.3mH; RMS Current (Irms):45mA; Inductor Construction:Unshielded; Saturation Current (Isat):62mA; Product Range:SDR0503 Series; DC Resistance Max:38ohm; Inductance Tolerance:± 5% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR0503-332JL SDR0503-332JLTR-ND 61J8082
Product Name SMD 3.3MH 45MA 38 OHM Inductor and Choke Fixed Inductors Inductor, Un-Shielded, 3.3Mh, 62Ma, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 3300 microH 3300 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Inductor, 10Mh, 12.5A, +50%, -20%; Product Range Triad Magnetics - 94F8643 - Newark, An Avnet Company
Specs
Inductance Range 10000 microH
Inductance Tolerance -20 to 50 (+/- %)
DCR 0.1000 ohms
View Details