Bourns, Inc. SMD 330UH 210MA 3.3OHM Inductor and Choke SDR0503-331KL

Description
FIXED IND 330UH 210MA 3.3OHM SMD Product overview: SDR0503-331KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UH, 210MA, 3.3OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330UH, 210MA, 3.3OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0503-331KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 330UH 210MA 3.3OHM SMD Product overview: SDR0503-331KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UH, 210MA, 3.3OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330UH, 210MA, 3.3OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0503-331KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 330UH 210MA 3.3OHM Inductor and Choke - 71-SDR0503-331KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 330UH 210MA 3.3OHM Inductor and Choke
71-SDR0503-331KL
SMD 330UH 210MA 3.3OHM Inductor and Choke 71-SDR0503-331KL
FIXED IND 330UH 210MA 3.3OHM SMD Product overview: SDR0503-331KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UH, 210MA, 3.3OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330UH, 210MA, 3.3OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0503-331KL can be used for catalog matching and distributor lookup.

FIXED IND 330UH 210MA 3.3OHM SMD Product overview: SDR0503-331KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UH, 210MA, 3.3OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330UH, 210MA, 3.3OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0503-331KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274819-SDR0503-331KL
Inductors, Coils, Chokes - Fixed Inductors 1274819-SDR0503-331KL
Win Source Part Number: 1274819-SDR0503-331K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0503 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 330 µH Height - Seated (Max): 0.130" (3.30mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 30 @ 796kHz Frequency - Self Resonant: 5MHz Package / Case: Nonstandard DC Resistance (DCR): 3.3Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.197" L x 0.189" W (5.00mm x 4.80mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 210 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDR0503-331KLDKR,SDR 0503331KL,SDR0503-33 1KLTR,SDR0503-331KL, SDR0503-331KLCT Base Product Number: SDR0503 Current - Saturation (Isat): 280mA

Win Source Part Number: 1274819-SDR0503-331KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR0503
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 330 µH
Height - Seated (Max): 0.130" (3.30mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 30 @ 796kHz
Frequency - Self Resonant: 5MHz
Package / Case: Nonstandard
DC Resistance (DCR): 3.3Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.197" L x 0.189" W (5.00mm x 4.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 210 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR0503-331KLDKR,SDR0503331KL,SDR0503-331KLTR,SDR0503-331KL,SDR0503-331KLCT
Base Product Number: SDR0503
Current - Saturation (Isat): 280mA

Buy Now Datasheet
Fixed Inductors - SDR0503-331KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0503-331KLCT-ND
Fixed Inductors SDR0503-331KLCT-ND
330µH Unshielded Wirewound Inductor 210mA 3.3Ohm Max Nonstandard

330µH Unshielded Wirewound Inductor 210mA 3.3Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0503-331KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0503-331KLTR-ND
Fixed Inductors SDR0503-331KLTR-ND
330µH Unshielded Wirewound Inductor 210mA 3.3Ohm Max Nonstandard

330µH Unshielded Wirewound Inductor 210mA 3.3Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0503-331KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0503-331KLDKR-ND
Fixed Inductors SDR0503-331KLDKR-ND
330µH Unshielded Wirewound Inductor 210mA 3.3Ohm Max Nonstandard

330µH Unshielded Wirewound Inductor 210mA 3.3Ohm Max Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 330Uh, 280Ma, Smd, Full Reel; Inductance Bourns - 83R8843 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 330Uh, 280Ma, Smd, Full Reel; Inductance Bourns
83R8843
Inductor, Un-Shielded, 330Uh, 280Ma, Smd, Full Reel; Inductance Bourns 83R8843
INDUCTOR, UN-SHIELDED, 330UH, 280MA, SMD, FULL REEL; Inductance:330µH; RMS Current (Irms):210mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):280mA; Product Range:SDR0503 Series; DC Resistance Max:3.3ohm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 330UH, 280MA, SMD, FULL REEL; Inductance:330µH; RMS Current (Irms):210mA; Inductor Construction:Unshielded; Saturation Current (Isat):280mA; Product Range:SDR0503 Series; DC Resistance Max:3.3ohm RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Sdr0503 Series, 330 H, 10%, Unshielded, 3.3 Ohm, 210 Ma Rohs Compliant Bourns - 47Y7188 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr0503 Series, 330 H, 10%, Unshielded, 3.3 Ohm, 210 Ma Rohs Compliant Bourns
47Y7188
Surface Mount Power Inductor, Sdr0503 Series, 330 H, 10%, Unshielded, 3.3 Ohm, 210 Ma Rohs Compliant Bourns 47Y7188
Surface Mount Power Inductor, SDR0503 Series, 330 H, 10%, Unshielded, 3.3 ohm, 210 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SDR0503 Series, 330 H, 10%, Unshielded, 3.3 ohm, 210 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR0503-331KL 1274819-SDR0503-331KL SDR0503-331KLCT-ND 83R8843 47Y7188
Product Name SMD 330UH 210MA 3.3OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, Un-Shielded, 330Uh, 280Ma, Smd, Full Reel; Inductance Bourns Surface Mount Power Inductor, Sdr0503 Series, 330 H, 10%, Unshielded, 3.3 Ohm, 210 Ma Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 330 microH 330 microH 330 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-8X - Triad Magnetics
Specs
Inductance Range 7.00E6 microH
Rated DC Current 57 milliamps
DCR 240 ohms
View Details
2 suppliers