Bourns, Inc. Fixed Inductors SDR0503-271KL

Description
270µH Unshielded Wirewound Inductor 230mA 2.9Ohm Max Nonstandard
Request a Quote Datasheet
Description
270µH Unshielded Wirewound Inductor 230mA 2.9Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR0503-271KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0503-271KL-ND
Fixed Inductors SDR0503-271KL-ND
270µH Unshielded Wirewound Inductor 230mA 2.9Ohm Max Nonstandard

270µH Unshielded Wirewound Inductor 230mA 2.9Ohm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SDR0503-271KL
894033-SDR0503-271KL
Fixed Inductors - SDR0503-271KL 894033-SDR0503-271KL
Manufacturer: Bourns Inc. Win Source Part Number: 894033-SDR0503-271KL Series: SDR0503 Operating Temperature Range: -40°C ~ 125°C Features: 270 µH Unshielded Wirewound Inductor 230 mA 2.9Ohm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SDR0503 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000

Manufacturer: Bourns Inc.
Win Source Part Number: 894033-SDR0503-271KL
Series: SDR0503
Operating Temperature Range: -40°C ~ 125°C
Features: 270 µH Unshielded Wirewound Inductor 230 mA 2.9Ohm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SDR0503
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000

Buy Now Datasheet
SMD 270UH 230MA 2.9OHM Inductor and Choke - 71-SDR0503-271KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 270UH 230MA 2.9OHM Inductor and Choke
71-SDR0503-271KL
SMD 270UH 230MA 2.9OHM Inductor and Choke 71-SDR0503-271KL
FIXED IND 270UH 230MA 2.9OHM SMD Product overview: SDR0503-271KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270UH, 230MA, 2.9OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 270UH, 230MA, 2.9OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0503-271KL can be used for catalog matching and distributor lookup.

FIXED IND 270UH 230MA 2.9OHM SMD Product overview: SDR0503-271KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270UH, 230MA, 2.9OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 270UH, 230MA, 2.9OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0503-271KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDR0503-271KL-ND 894033-SDR0503-271KL 71-SDR0503-271KL
Product Name Fixed Inductors Fixed Inductors - SDR0503-271KL SMD 270UH 230MA 2.9OHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-75N 026011C-75NXJRW , 026011C-75NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1048446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 150 microH
Lead Style Radial; Radial
View Details