Bourns, Inc. Fixed Inductors SDR0503-221KL

Description
220µH Unshielded Wirewound Inductor 250mA 2.5Ohm Max Nonstandard
Request a Quote Datasheet
Description
220µH Unshielded Wirewound Inductor 250mA 2.5Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR0503-221KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0503-221KLCT-ND
Fixed Inductors SDR0503-221KLCT-ND
220µH Unshielded Wirewound Inductor 250mA 2.5Ohm Max Nonstandard

220µH Unshielded Wirewound Inductor 250mA 2.5Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0503-221KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0503-221KLDKR-ND
Fixed Inductors SDR0503-221KLDKR-ND
220µH Unshielded Wirewound Inductor 250mA 2.5Ohm Max Nonstandard

220µH Unshielded Wirewound Inductor 250mA 2.5Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0503-221KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0503-221KLTR-ND
Fixed Inductors SDR0503-221KLTR-ND
220µH Unshielded Wirewound Inductor 250mA 2.5Ohm Max Nonstandard

220µH Unshielded Wirewound Inductor 250mA 2.5Ohm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SDR0503-221KL
1095051-SDR0503-221KL
Fixed Inductors - SDR0503-221KL 1095051-SDR0503-221KL
Manufacturer: Bourns Inc. Win Source Part Number: 1095051-SDR0503-221K L Packaging: Reel - TR Type: Wirewound Current Rating: 250mA Inductance: 220μH Height - Seated (Max): 0.130" (3.30mm) Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 340mA Q @ Freq: 35 @ 796kHz Frequency - Self Resonant: 6MHz Frequency - Test: 1kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.5 Ohm Max Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1095051-SDR0503-221KL
Packaging: Reel - TR
Type: Wirewound
Current Rating: 250mA
Inductance: 220μH
Height - Seated (Max): 0.130" (3.30mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Current - Saturation: 340mA
Q @ Freq: 35 @ 796kHz
Frequency - Self Resonant: 6MHz
Frequency - Test: 1kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 2.5 Ohm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 220UH 250MA 2.5OHM Inductor and Choke - 71-SDR0503-221KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 220UH 250MA 2.5OHM Inductor and Choke
71-SDR0503-221KL
SMD 220UH 250MA 2.5OHM Inductor and Choke 71-SDR0503-221KL
FIXED IND 220UH 250MA 2.5OHM SMD Product overview: SDR0503-221KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UH, 250MA, 2.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220UH, 250MA, 2.5OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0503-221KL can be used for catalog matching and distributor lookup.

FIXED IND 220UH 250MA 2.5OHM SMD Product overview: SDR0503-221KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UH, 250MA, 2.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220UH, 250MA, 2.5OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0503-221KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Un-Shielded, 220Uh, 340Ma, Smd; Inductance Bourns - 61J8075 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 220Uh, 340Ma, Smd; Inductance Bourns
61J8075
Inductor, Un-Shielded, 220Uh, 340Ma, Smd; Inductance Bourns 61J8075
INDUCTOR, UN-SHIELDED, 220UH, 340MA, SMD; Inductance:220µH; RMS Current (Irms):250mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):340mA; Product Range:SDR0503 Series; DC Resistance Max:2.5ohm; Product Length:5mm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 220UH, 340MA, SMD; Inductance:220µH; RMS Current (Irms):250mA; Inductor Construction:Unshielded; Saturation Current (Isat):340mA; Product Range:SDR0503 Series; DC Resistance Max:2.5ohm; Product Length:5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDR0503-221KLCT-ND 1095051-SDR0503-221KL 71-SDR0503-221KL 61J8075
Product Name Fixed Inductors Fixed Inductors - SDR0503-221KL SMD 220UH 250MA 2.5OHM Inductor and Choke Inductor, Un-Shielded, 220Uh, 340Ma, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data