Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SDR0503-221K

Description
Win Source Part Number: 1274799-SDR0503-221K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0503 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 220 µH Height - Seated (Max): 0.130" (3.30mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 35 @ 796kHz Frequency - Self Resonant: 6MHz Package / Case: Nonstandard DC Resistance (DCR): 2.5Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.197" L x 0.189" W (5.00mm x 4.80mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 250 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SDR0503 Product Status: Obsolete Current - Saturation (Isat): 340mA
Request a Quote Datasheet
Description
Win Source Part Number: 1274799-SDR0503-221K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0503 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 220 µH Height - Seated (Max): 0.130" (3.30mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 35 @ 796kHz Frequency - Self Resonant: 6MHz Package / Case: Nonstandard DC Resistance (DCR): 2.5Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.197" L x 0.189" W (5.00mm x 4.80mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 250 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SDR0503 Product Status: Obsolete Current - Saturation (Isat): 340mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274799-SDR0503-221K
Inductors, Coils, Chokes - Fixed Inductors 1274799-SDR0503-221K
Win Source Part Number: 1274799-SDR0503-221K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0503 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 220 µH Height - Seated (Max): 0.130" (3.30mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 35 @ 796kHz Frequency - Self Resonant: 6MHz Package / Case: Nonstandard DC Resistance (DCR): 2.5Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.197" L x 0.189" W (5.00mm x 4.80mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 250 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SDR0503 Product Status: Obsolete Current - Saturation (Isat): 340mA

Win Source Part Number: 1274799-SDR0503-221K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR0503
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 220 µH
Height - Seated (Max): 0.130" (3.30mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 35 @ 796kHz
Frequency - Self Resonant: 6MHz
Package / Case: Nonstandard
DC Resistance (DCR): 2.5Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.197" L x 0.189" W (5.00mm x 4.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 250 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SDR0503
Product Status: Obsolete
Current - Saturation (Isat): 340mA

Buy Now Datasheet
Inductor and Choke - 71-SDR0503-221K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-SDR0503-221K
Inductor and Choke 71-SDR0503-221K
Product overview: SDR0503-221K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0503-221K can be used for catalog matching and distributor lookup.

Product overview: SDR0503-221K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0503-221K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1274799-SDR0503-221K 71-SDR0503-221K
Product Name Inductors, Coils, Chokes - Fixed Inductors Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology SMD (SMT)
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL731ETP12NJ - 1067435-KL731ETP12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
Fixed Inductors - 1674-CL1008-2274JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1337168-0402DF-901XJRW - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
View Details
3 suppliers