Bourns, Inc. SMD 22UH 900MA 280MOHM Inductor and Choke SDR0503-220ML

Description
FIXED IND 22UH 900MA 280MOHM SMD Product overview: SDR0503-220ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 900MA, 280MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 900MA, 280MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0503-220ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 22UH 900MA 280MOHM SMD Product overview: SDR0503-220ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 900MA, 280MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 900MA, 280MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0503-220ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 22UH 900MA 280MOHM Inductor and Choke - 71-SDR0503-220ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 900MA 280MOHM Inductor and Choke
71-SDR0503-220ML
SMD 22UH 900MA 280MOHM Inductor and Choke 71-SDR0503-220ML
FIXED IND 22UH 900MA 280MOHM SMD Product overview: SDR0503-220ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 900MA, 280MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 900MA, 280MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0503-220ML can be used for catalog matching and distributor lookup.

FIXED IND 22UH 900MA 280MOHM SMD Product overview: SDR0503-220ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 900MA, 280MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 900MA, 280MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0503-220ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SDR0503-220MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0503-220MLTR-ND
Fixed Inductors SDR0503-220MLTR-ND
22µH Unshielded Wirewound Inductor 900mA 280mOhm Max Nonstandard

22µH Unshielded Wirewound Inductor 900mA 280mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0503-220MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0503-220MLCT-ND
Fixed Inductors SDR0503-220MLCT-ND
22µH Unshielded Wirewound Inductor 900mA 280mOhm Max Nonstandard

22µH Unshielded Wirewound Inductor 900mA 280mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0503-220MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0503-220MLDKR-ND
Fixed Inductors SDR0503-220MLDKR-ND
22µH Unshielded Wirewound Inductor 900mA 280mOhm Max Nonstandard

22µH Unshielded Wirewound Inductor 900mA 280mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 22Uh, 1.06A, Smd; Inductance Bourns - 61J8074 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 22Uh, 1.06A, Smd; Inductance Bourns
61J8074
Inductor, Un-Shielded, 22Uh, 1.06A, Smd; Inductance Bourns 61J8074
INDUCTOR, UN-SHIELDED, 22UH, 1.06A, SMD; Inductance:22µH; RMS Current (Irms):900mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.06A; Product Range:SDR0503 Series; Power Inductor Case:5mm x 4.8mm x 3mm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 22UH, 1.06A, SMD; Inductance:22µH; RMS Current (Irms):900mA; Inductor Construction:Unshielded; Saturation Current (Isat):1.06A; Product Range:SDR0503 Series; Power Inductor Case:5mm x 4.8mm x 3mm RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Sdr0503 Series, 22 H, 20%, Unshielded, 0.28 Ohm, 900 Ma Rohs Compliant Bourns - 06X7087 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr0503 Series, 22 H, 20%, Unshielded, 0.28 Ohm, 900 Ma Rohs Compliant Bourns
06X7087
Surface Mount Power Inductor, Sdr0503 Series, 22 H, 20%, Unshielded, 0.28 Ohm, 900 Ma Rohs Compliant Bourns 06X7087
Surface Mount Power Inductor, SDR0503 Series, 22 H, 20%, Unshielded, 0.28 ohm, 900 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SDR0503 Series, 22 H, 20%, Unshielded, 0.28 ohm, 900 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR0503-220ML SDR0503-220MLTR-ND 61J8074 06X7087
Product Name SMD 22UH 900MA 280MOHM Inductor and Choke Fixed Inductors Inductor, Un-Shielded, 22Uh, 1.06A, Smd; Inductance Bourns Surface Mount Power Inductor, Sdr0503 Series, 22 H, 20%, Unshielded, 0.28 Ohm, 900 Ma Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 22 microH 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J273JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 1712-3627575047C270KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-3112-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details