Bourns, Inc. SMD 22UH 900MA 280MOHM Inductor and Choke SDR0503-220M

Description
FIXED IND 22UH 900MA 280MOHM SMD Product overview: SDR0503-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 900MA, 280MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 900MA, 280MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0503-220M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 22UH 900MA 280MOHM SMD Product overview: SDR0503-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 900MA, 280MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 900MA, 280MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0503-220M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 22UH 900MA 280MOHM Inductor and Choke - 71-SDR0503-220M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 900MA 280MOHM Inductor and Choke
71-SDR0503-220M
SMD 22UH 900MA 280MOHM Inductor and Choke 71-SDR0503-220M
FIXED IND 22UH 900MA 280MOHM SMD Product overview: SDR0503-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 900MA, 280MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 900MA, 280MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0503-220M can be used for catalog matching and distributor lookup.

FIXED IND 22UH 900MA 280MOHM SMD Product overview: SDR0503-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 900MA, 280MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 900MA, 280MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0503-220M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Electronic Wholesale - SDR0503-220M
759257-SDR0503-220M
Electronic Wholesale - SDR0503-220M 759257-SDR0503-220M
Manufacturer: Bourns Inc. Win Source Part Number: 759257-SDR0503-220M Packaging: Tape and Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 22μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.06A Frequency - Self Resonant: 22MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 280mOhm Max Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.130" (3.30mm) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Family Part Number: SDR0503 Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Parts Dimension: 0.197" L x 0.189" W (5.00mm x 4.80mm) Q at Freq: 20 at 2.52MHz Current Rating (Amps): 900mA Inductance Frequency - Test: 1kHz

Manufacturer: Bourns Inc.
Win Source Part Number: 759257-SDR0503-220M
Packaging: Tape and Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 22μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 1.06A
Frequency - Self Resonant: 22MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 280mOhm Max
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.130" (3.30mm)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Family Part Number: SDR0503
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Parts Dimension: 0.197" L x 0.189" W (5.00mm x 4.80mm)
Q at Freq: 20 at 2.52MHz
Current Rating (Amps): 900mA
Inductance Frequency - Test: 1kHz

Buy Now
Fixed Inductors - SDR0503-220M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0503-220M-ND
Fixed Inductors SDR0503-220M-ND
22µH Unshielded Wirewound Inductor 900mA 280mOhm Max Nonstandard

22µH Unshielded Wirewound Inductor 900mA 280mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR0503-220M 759257-SDR0503-220M SDR0503-220M-ND
Product Name SMD 22UH 900MA 280MOHM Inductor and Choke Electronic Wholesale - SDR0503-220M Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Inductance Range 22 microH 22 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2152SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Chokes - 2-1624116-8 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4000 ohms
Impedance 80 ohms
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-3N9 0402DC-3N9XJRW , 0402DC-3N9XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details