Bourns, Inc. Fixed Inductors SDR0503-153JL

Description
15mH Unshielded Wirewound Inductor 20mA 168Ohm Max Nonstandard
Request a Quote Datasheet
Description
15mH Unshielded Wirewound Inductor 20mA 168Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SDR0503-153JLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0503-153JLCT-ND
Fixed Inductors 118-SDR0503-153JLCT-ND
15mH Unshielded Wirewound Inductor 20mA 168Ohm Max Nonstandard

15mH Unshielded Wirewound Inductor 20mA 168Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0503-153JLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0503-153JLTR-ND
Fixed Inductors 118-SDR0503-153JLTR-ND
15mH Unshielded Wirewound Inductor 20mA 168Ohm Max Nonstandard

15mH Unshielded Wirewound Inductor 20mA 168Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0503-153JLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 15MH 20MA 168 OHM SMD

FIXED IND 15MH 20MA 168 OHM SMD

Buy Now Datasheet
SMD 15MH 20MA 168 OHM Inductor and Choke - 71-SDR0503-153JL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15MH 20MA 168 OHM Inductor and Choke
71-SDR0503-153JL
SMD 15MH 20MA 168 OHM Inductor and Choke 71-SDR0503-153JL
FIXED IND 15MH 20MA 168 OHM SMD Product overview: SDR0503-153JL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15MH, 20MA, 168 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15MH, 20MA, 168 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0503-153JL can be used for catalog matching and distributor lookup.

FIXED IND 15MH 20MA 168 OHM SMD Product overview: SDR0503-153JL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15MH, 20MA, 168 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15MH, 20MA, 168 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0503-153JL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 2231733 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2231733
Surface Mount Inductors 2231733
Bourns SDR0503-153JL

Bourns SDR0503-153JL

Supplier's Site
Surface Mount Inductors - 2231732 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2231732
Surface Mount Inductors 2231732
Bourns SDR0503-153JL

Bourns SDR0503-153JL

Supplier's Site
Surface Mount Inductors - 2231733P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2231733P
Surface Mount Inductors 2231733P
Bourns SDR0503-153JL

Bourns SDR0503-153JL

Supplier's Site
Laguna Hills, CA, United States
Fixed Inductors - SDR0503-153JL
894031-SDR0503-153JL
Fixed Inductors - SDR0503-153JL 894031-SDR0503-153JL
Manufacturer: Bourns Inc. Win Source Part Number: 894031-SDR0503-153JL Series: SDR0503 Operating Temperature Range: -40°C ~ 125°C Features: 15 mH Unshielded Wirewound Inductor 20 mA 168Ohm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SDR0503 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: -SDR0503-153JLCT, SDR0503-153JLCT, -SDR0503-153JL, SDR0503-153JLTR, SDR0503153JL, -SDR0503-153JLTR

Manufacturer: Bourns Inc.
Win Source Part Number: 894031-SDR0503-153JL
Series: SDR0503
Operating Temperature Range: -40°C ~ 125°C
Features: 15 mH Unshielded Wirewound Inductor 20 mA 168Ohm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SDR0503
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: -SDR0503-153JLCT, SDR0503-153JLCT, -SDR0503-153JL, SDR0503-153JLTR, SDR0503153JL, -SDR0503-153JLTR

Buy Now Datasheet
Surface Mount Power Inductor, Sdr0503 Series, 15 Mh, 5%, Unshielded, 168 Ohm, 20 Ma Rohs Compliant Bourns - 58T5135 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr0503 Series, 15 Mh, 5%, Unshielded, 168 Ohm, 20 Ma Rohs Compliant Bourns
58T5135
Surface Mount Power Inductor, Sdr0503 Series, 15 Mh, 5%, Unshielded, 168 Ohm, 20 Ma Rohs Compliant Bourns 58T5135
Surface Mount Power Inductor, SDR0503 Series, 15 mH, 5%, Unshielded, 168 ohm, 20 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SDR0503 Series, 15 mH, 5%, Unshielded, 168 ohm, 20 mA RoHS Compliant: Yes

Supplier's Site
Inductor, 15Mh, 0.02A, 5%, Unshielded; Inductance Bourns - 38AC2289 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Mh, 0.02A, 5%, Unshielded; Inductance Bourns
38AC2289
Inductor, 15Mh, 0.02A, 5%, Unshielded; Inductance Bourns 38AC2289
INDUCTOR, 15MH, 0.02A, 5%, UNSHIELDED; Inductance:15mH; RMS Current (Irms):20mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):32mA; Product Range:SDR0503 Series; Power Inductor Case:5mm x 4.8mm x 3mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 15MH, 0.02A, 5%, UNSHIELDED; Inductance:15mH; RMS Current (Irms):20mA; Inductor Construction:Unshielded; Saturation Current (Isat):32mA; Product Range:SDR0503 Series; Power Inductor Case:5mm x 4.8mm x 3mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Power, 15 Mh, 0.02A, 5%, Full Reel; Inductance Bourns - 74K3215 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Power, 15 Mh, 0.02A, 5%, Full Reel; Inductance Bourns
74K3215
Inductor, Power, 15 Mh, 0.02A, 5%, Full Reel; Inductance Bourns 74K3215
INDUCTOR, POWER, 15 mH, 0.02A, 5%, FULL REEL; Inductance:15mH; RMS Current (Irms):20mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):32mA; Product Range:SDR0503 Series; Power Inductor Case:5mm x 4.8mm x 3mm RoHS Compliant: Yes

INDUCTOR, POWER, 15 mH, 0.02A, 5%, FULL REEL; Inductance:15mH; RMS Current (Irms):20mA; Inductor Construction:Unshielded; Saturation Current (Isat):32mA; Product Range:SDR0503 Series; Power Inductor Case:5mm x 4.8mm x 3mm RoHS Compliant: Yes

Supplier's Site
Inductor, Un-Shielded, 15Mh, 32Ma, Smd; Inductance Bourns - 61J8070 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 15Mh, 32Ma, Smd; Inductance Bourns
61J8070
Inductor, Un-Shielded, 15Mh, 32Ma, Smd; Inductance Bourns 61J8070
INDUCTOR, UN-SHIELDED, 15MH, 32MA, SMD; Inductance:15mH; RMS Current (Irms):20mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):32mA; Product Range:SDR0503 Series; DC Resistance Max:168ohm; Inductance Tolerance:± 5% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 15MH, 32MA, SMD; Inductance:15mH; RMS Current (Irms):20mA; Inductor Construction:Unshielded; Saturation Current (Isat):32mA; Product Range:SDR0503 Series; DC Resistance Max:168ohm; Inductance Tolerance:± 5% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SDR0503-153JLCT-ND 71-SDR0503-153JL 2231733 894031-SDR0503-153JL 58T5135 38AC2289 74K3215 61J8070
Product Name Fixed Inductors SMD 15MH 20MA 168 OHM Inductor and Choke Surface Mount Inductors Fixed Inductors - SDR0503-153JL Surface Mount Power Inductor, Sdr0503 Series, 15 Mh, 5%, Unshielded, 168 Ohm, 20 Ma Rohs Compliant Bourns Inductor, 15Mh, 0.02A, 5%, Unshielded; Inductance Bourns Inductor, Power, 15 Mh, 0.02A, 5%, Full Reel; Inductance Bourns Inductor, Un-Shielded, 15Mh, 32Ma, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567687 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0047 microH
DCR 0.1600 ohms
View Details
Fixed Inductors - KQ0805TTER56J - 1150799-KQ0805TTER56J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.5600 microH
View Details
Power Inductors - ECS-MPI4040R4-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J334JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details