Bourns, Inc. SMD 15MH 20MA 168 OHM Inductor and Choke SDR0503-153J

Description
FIXED IND 15MH 20MA 168 OHM SMD Product overview: SDR0503-153J from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15MH, 20MA, 168 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15MH, 20MA, 168 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0503-153J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 15MH 20MA 168 OHM SMD Product overview: SDR0503-153J from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15MH, 20MA, 168 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15MH, 20MA, 168 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0503-153J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 15MH 20MA 168 OHM Inductor and Choke - 71-SDR0503-153J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15MH 20MA 168 OHM Inductor and Choke
71-SDR0503-153J
SMD 15MH 20MA 168 OHM Inductor and Choke 71-SDR0503-153J
FIXED IND 15MH 20MA 168 OHM SMD Product overview: SDR0503-153J from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15MH, 20MA, 168 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15MH, 20MA, 168 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0503-153J can be used for catalog matching and distributor lookup.

FIXED IND 15MH 20MA 168 OHM SMD Product overview: SDR0503-153J from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15MH, 20MA, 168 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15MH, 20MA, 168 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0503-153J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274802-SDR0503-153J
Inductors, Coils, Chokes - Fixed Inductors 1274802-SDR0503-153J
Win Source Part Number: 1274802-SDR0503-153J Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0503 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 15 mH Height - Seated (Max): 0.130" (3.30mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 30 @ 79.6kHz Frequency - Self Resonant: 1MHz Package / Case: Nonstandard DC Resistance (DCR): 168Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.197" L x 0.189" W (5.00mm x 4.80mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 20 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SDR0503 Product Status: Obsolete Current - Saturation (Isat): 32mA

Win Source Part Number: 1274802-SDR0503-153J
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR0503
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 15 mH
Height - Seated (Max): 0.130" (3.30mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 30 @ 79.6kHz
Frequency - Self Resonant: 1MHz
Package / Case: Nonstandard
DC Resistance (DCR): 168Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.197" L x 0.189" W (5.00mm x 4.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 20 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SDR0503
Product Status: Obsolete
Current - Saturation (Isat): 32mA

Buy Now Datasheet
Fixed Inductors - SDR0503-153J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0503-153J-ND
Fixed Inductors SDR0503-153J-ND
15mH Unshielded Wirewound Inductor 20mA 168Ohm Max Nonstandard

15mH Unshielded Wirewound Inductor 20mA 168Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR0503-153J 1274802-SDR0503-153J SDR0503-153J-ND
Product Name SMD 15MH 20MA 168 OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Inductance Range 15000 microH 15000 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B22B-1K6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Rod Core Inductor - RC-8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 250 microH
DCR 0.2100 ohms
View Details
3 suppliers
Power Inductors - ECS-HCMPI-0503Q-R60M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0033 microH
View Details