Bourns, Inc. SMD 1.5MH 59MA 13 OHM Inductor and Choke SDR0503-152JL

Description
FIXED IND 1.5MH 59MA 13 OHM SMD Product overview: SDR0503-152JL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5MH, 59MA, 13 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5MH, 59MA, 13 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0503-152JL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.5MH 59MA 13 OHM SMD Product overview: SDR0503-152JL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5MH, 59MA, 13 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5MH, 59MA, 13 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0503-152JL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.5MH 59MA 13 OHM Inductor and Choke - 71-SDR0503-152JL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5MH 59MA 13 OHM Inductor and Choke
71-SDR0503-152JL
SMD 1.5MH 59MA 13 OHM Inductor and Choke 71-SDR0503-152JL
FIXED IND 1.5MH 59MA 13 OHM SMD Product overview: SDR0503-152JL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5MH, 59MA, 13 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5MH, 59MA, 13 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0503-152JL can be used for catalog matching and distributor lookup.

FIXED IND 1.5MH 59MA 13 OHM SMD Product overview: SDR0503-152JL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5MH, 59MA, 13 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5MH, 59MA, 13 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0503-152JL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327970-SDR0503-152JL - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327970-SDR0503-152JL
Inductors, Coils, Chokes - Fixed Inductors 1327970-SDR0503-152JL
Manufacturer: Bourns Inc. Win Source Part Number: 1327970-SDR0503-152J L Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.197" L x 0.189" W (5.00mm x 4.80mm) Inductance: 1.5 mH Height - Seated (Max): 0.130" (3.30mm) Standard Package: 500 Mounting: Surface Mount Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 40 @ 252kHz Frequency - Self Resonant: 2MHz DC Resistance (DCR): 13Ohm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) Current Rating (Amps): 59 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: -RLB0608-390KLTR,-SD R0503-152JLCT,SDR050 3-152JLCT,SDR0503-15 2JLTR,-RLB0608-390KL TR-ND,SDR0503-152JL- ND,-RLB0608-390KLCT, -RLB0608-390KLCT-ND, -SDR0503-152JLTR Base Product Number: SDR0503 Current - Saturation (Isat): 72mA RoHS Status: ROHS3 Compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1327970-SDR0503-152JL
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.197" L x 0.189" W (5.00mm x 4.80mm)
Inductance: 1.5 mH
Height - Seated (Max): 0.130" (3.30mm)
Standard Package: 500
Mounting: Surface Mount
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 40 @ 252kHz
Frequency - Self Resonant: 2MHz
DC Resistance (DCR): 13Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
Current Rating (Amps): 59 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: -RLB0608-390KLTR,-SDR0503-152JLCT,SDR0503-152JLCT,SDR0503-152JLTR,-RLB0608-390KLTR-ND,SDR0503-152JL-ND,-RLB0608-390KLCT,-RLB0608-390KLCT-ND,-SDR0503-152JLTR
Base Product Number: SDR0503
Current - Saturation (Isat): 72mA
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - 118-SDR0503-152JLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.5MH 59MA 13 OHM SMD

FIXED IND 1.5MH 59MA 13 OHM SMD

Buy Now Datasheet
Fixed Inductors - 118-SDR0503-152JLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0503-152JLCT-ND
Fixed Inductors 118-SDR0503-152JLCT-ND
1.5mH Unshielded Wirewound Inductor 59mA 13Ohm Max Nonstandard

1.5mH Unshielded Wirewound Inductor 59mA 13Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0503-152JLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0503-152JLTR-ND
Fixed Inductors 118-SDR0503-152JLTR-ND
1.5mH Unshielded Wirewound Inductor 59mA 13Ohm Max Nonstandard

1.5mH Unshielded Wirewound Inductor 59mA 13Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0503-152JL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SDR0503-152JL
Fixed Inductors SDR0503-152JL
FIXED IND 1.5MH 59MA 13 OHM SMD

FIXED IND 1.5MH 59MA 13 OHM SMD

Supplier's Site Datasheet
Inductor, Un-Shielded, 1.5Mh, 72Ma, Smd; Inductance Bourns - 61J8069 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 1.5Mh, 72Ma, Smd; Inductance Bourns
61J8069
Inductor, Un-Shielded, 1.5Mh, 72Ma, Smd; Inductance Bourns 61J8069
INDUCTOR, UN-SHIELDED, 1.5MH, 72MA, SMD; Inductance:1.5mH; RMS Current (Irms):59mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):72mA; Product Range:SDR0503 Series; DC Resistance Max:13ohm; Inductance Tolerance:± 5% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 1.5MH, 72MA, SMD; Inductance:1.5mH; RMS Current (Irms):59mA; Inductor Construction:Unshielded; Saturation Current (Isat):72mA; Product Range:SDR0503 Series; DC Resistance Max:13ohm; Inductance Tolerance:± 5% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR0503-152JL 1327970-SDR0503-152JL 118-SDR0503-152JLDKR-ND SDR0503-152JL 61J8069
Product Name SMD 1.5MH 59MA 13 OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Fixed Inductors Inductor, Un-Shielded, 1.5Mh, 72Ma, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 1500 microH 1500 microH 1500 microH 1500 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J243JAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 1712-3627453226C331KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-18N 0402CS-18NXJRW , 0402CS-18NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details