Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SDR0503-152J

Description
Win Source Part Number: 1274805-SDR0503-152J Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0503 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 1.5 mH Height - Seated (Max): 0.130" (3.30mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 40 @ 252kHz Frequency - Self Resonant: 2MHz Package / Case: Nonstandard DC Resistance (DCR): 13Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.197" L x 0.189" W (5.00mm x 4.80mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 59 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SDR0503 Product Status: Obsolete Current - Saturation (Isat): 72mA
Request a Quote Datasheet
Description
Win Source Part Number: 1274805-SDR0503-152J Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0503 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 1.5 mH Height - Seated (Max): 0.130" (3.30mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 40 @ 252kHz Frequency - Self Resonant: 2MHz Package / Case: Nonstandard DC Resistance (DCR): 13Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.197" L x 0.189" W (5.00mm x 4.80mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 59 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SDR0503 Product Status: Obsolete Current - Saturation (Isat): 72mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274805-SDR0503-152J
Inductors, Coils, Chokes - Fixed Inductors 1274805-SDR0503-152J
Win Source Part Number: 1274805-SDR0503-152J Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0503 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 1.5 mH Height - Seated (Max): 0.130" (3.30mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 40 @ 252kHz Frequency - Self Resonant: 2MHz Package / Case: Nonstandard DC Resistance (DCR): 13Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.197" L x 0.189" W (5.00mm x 4.80mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 59 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SDR0503 Product Status: Obsolete Current - Saturation (Isat): 72mA

Win Source Part Number: 1274805-SDR0503-152J
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR0503
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 1.5 mH
Height - Seated (Max): 0.130" (3.30mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 40 @ 252kHz
Frequency - Self Resonant: 2MHz
Package / Case: Nonstandard
DC Resistance (DCR): 13Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.197" L x 0.189" W (5.00mm x 4.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 59 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SDR0503
Product Status: Obsolete
Current - Saturation (Isat): 72mA

Buy Now Datasheet
Inductor and Choke - 71-SDR0503-152J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-SDR0503-152J
Inductor and Choke 71-SDR0503-152J
Product overview: SDR0503-152J from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0503-152J can be used for catalog matching and distributor lookup.

Product overview: SDR0503-152J from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0503-152J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1274805-SDR0503-152J 71-SDR0503-152J
Product Name Inductors, Coils, Chokes - Fixed Inductors Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology SMD (SMT)
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J123JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 5-1624112-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0400 microH
View Details
2 suppliers
0.024uH 250MHz 1.8A Inductor and Choke - 71-0603HC-24NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0240 microH
Inductance Tolerance 5 (+/- %)
View Details
3 suppliers