Bourns, Inc. SMD 150UH 330MA 2 OHM Inductor and Choke SDR0503-151KL

Description
FIXED IND 150UH 330MA 2 OHM SMD Product overview: SDR0503-151KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 330MA, 2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 330MA, 2 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0503-151KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 150UH 330MA 2 OHM SMD Product overview: SDR0503-151KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 330MA, 2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 330MA, 2 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0503-151KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 150UH 330MA 2 OHM Inductor and Choke - 71-SDR0503-151KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150UH 330MA 2 OHM Inductor and Choke
71-SDR0503-151KL
SMD 150UH 330MA 2 OHM Inductor and Choke 71-SDR0503-151KL
FIXED IND 150UH 330MA 2 OHM SMD Product overview: SDR0503-151KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 330MA, 2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 330MA, 2 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0503-151KL can be used for catalog matching and distributor lookup.

FIXED IND 150UH 330MA 2 OHM SMD Product overview: SDR0503-151KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 330MA, 2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 330MA, 2 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0503-151KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-SDR0503-151KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0503-151KLTR-ND
Fixed Inductors 118-SDR0503-151KLTR-ND
150µH Unshielded Wirewound Inductor 330mA 2Ohm Max Nonstandard

150µH Unshielded Wirewound Inductor 330mA 2Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0503-151KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0503-151KLCT-ND
Fixed Inductors 118-SDR0503-151KLCT-ND
150µH Unshielded Wirewound Inductor 330mA 2Ohm Max Nonstandard

150µH Unshielded Wirewound Inductor 330mA 2Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0503-151KLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 150UH 330MA 2 OHM SMD

FIXED IND 150UH 330MA 2 OHM SMD

Buy Now Datasheet
Inductor, Un-Shielded, 150Uh, 400Ma, Smd; Inductance Bourns - 61J8068 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 150Uh, 400Ma, Smd; Inductance Bourns
61J8068
Inductor, Un-Shielded, 150Uh, 400Ma, Smd; Inductance Bourns 61J8068
INDUCTOR, UN-SHIELDED, 150UH, 400MA, SMD; Inductance:150µH; RMS Current (Irms):330mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):400mA; Product Range:SDR0503 Series; DC Resistance Max:2ohm; Inductance Tolerance:± 10%RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 150UH, 400MA, SMD; Inductance:150µH; RMS Current (Irms):330mA; Inductor Construction:Unshielded; Saturation Current (Isat):400mA; Product Range:SDR0503 Series; DC Resistance Max:2ohm; Inductance Tolerance:± 10%RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR0503-151KL 118-SDR0503-151KLTR-ND 61J8068
Product Name SMD 150UH 330MA 2 OHM Inductor and Choke Fixed Inductors Inductor, Un-Shielded, 150Uh, 400Ma, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 150 microH 150 microH
Unlock Full Specs
to access all available technical data

Similar Products

3.3mH 1.5A 440V Inductor and Choke - 839-DFKF-18-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 3300 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Common Mode Chokes - CME375-4-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details