Bourns, Inc. Fixed Inductors SDR0503-123JL

Description
12mH Unshielded Wirewound Inductor 25mA 148Ohm Max Nonstandard
Request a Quote Datasheet
Description
12mH Unshielded Wirewound Inductor 25mA 148Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR0503-123JLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0503-123JLTR-ND
Fixed Inductors SDR0503-123JLTR-ND
12mH Unshielded Wirewound Inductor 25mA 148Ohm Max Nonstandard

12mH Unshielded Wirewound Inductor 25mA 148Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0503-123JLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0503-123JLCT-ND
Fixed Inductors SDR0503-123JLCT-ND
12mH Unshielded Wirewound Inductor 25mA 148Ohm Max Nonstandard

12mH Unshielded Wirewound Inductor 25mA 148Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0503-123JLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0503-123JLDKR-ND
Fixed Inductors SDR0503-123JLDKR-ND
12mH Unshielded Wirewound Inductor 25mA 148Ohm Max Nonstandard

12mH Unshielded Wirewound Inductor 25mA 148Ohm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274823-SDR0503-123JL
Inductors, Coils, Chokes - Fixed Inductors 1274823-SDR0503-123JL
Win Source Part Number: 1274823-SDR0503-123J L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0503 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 12 mH Height - Seated (Max): 0.130" (3.30mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 30 @ 79.6kHz Frequency - Self Resonant: 1MHz Package / Case: Nonstandard DC Resistance (DCR): 148Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.197" L x 0.189" W (5.00mm x 4.80mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDR0503-123JLTR,SDR0 503-123JLDKR,SDR0503 123JL,SDR0503-123JL, SDR0503-123JLCT Base Product Number: SDR0503 Current - Saturation (Isat): 38mA

Win Source Part Number: 1274823-SDR0503-123JL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR0503
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 12 mH
Height - Seated (Max): 0.130" (3.30mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 30 @ 79.6kHz
Frequency - Self Resonant: 1MHz
Package / Case: Nonstandard
DC Resistance (DCR): 148Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.197" L x 0.189" W (5.00mm x 4.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR0503-123JLTR,SDR0503-123JLDKR,SDR0503123JL,SDR0503-123JL,SDR0503-123JLCT
Base Product Number: SDR0503
Current - Saturation (Isat): 38mA

Buy Now Datasheet
SMD 12MH 25MA 148 OHM Inductor and Choke - 71-SDR0503-123JL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 12MH 25MA 148 OHM Inductor and Choke
71-SDR0503-123JL
SMD 12MH 25MA 148 OHM Inductor and Choke 71-SDR0503-123JL
FIXED IND 12MH 25MA 148 OHM SMD Product overview: SDR0503-123JL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12MH, 25MA, 148 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12MH, 25MA, 148 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0503-123JL can be used for catalog matching and distributor lookup.

FIXED IND 12MH 25MA 148 OHM SMD Product overview: SDR0503-123JL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12MH, 25MA, 148 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12MH, 25MA, 148 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0503-123JL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDR0503-123JLTR-ND 1274823-SDR0503-123JL 71-SDR0503-123JL
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 12MH 25MA 148 OHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC06E110TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 119
View Details
Power Inductors - 1-2176797-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-6N5 0402DC-6N5XJRW , 0402DC-6N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details