Bourns, Inc. Fixed Inductors SDR0503-120ML

Description
12µH Unshielded Wirewound Inductor 1.2A 160mOhm Max Nonstandard
Request a Quote Datasheet
Description
12µH Unshielded Wirewound Inductor 1.2A 160mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR0503-120MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0503-120MLCT-ND
Fixed Inductors SDR0503-120MLCT-ND
12µH Unshielded Wirewound Inductor 1.2A 160mOhm Max Nonstandard

12µH Unshielded Wirewound Inductor 1.2A 160mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0503-120MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0503-120MLDKR-ND
Fixed Inductors SDR0503-120MLDKR-ND
12µH Unshielded Wirewound Inductor 1.2A 160mOhm Max Nonstandard

12µH Unshielded Wirewound Inductor 1.2A 160mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0503-120MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0503-120MLTR-ND
Fixed Inductors SDR0503-120MLTR-ND
12µH Unshielded Wirewound Inductor 1.2A 160mOhm Max Nonstandard

12µH Unshielded Wirewound Inductor 1.2A 160mOhm Max Nonstandard

Buy Now Datasheet
SMD 12UH 1.2A 160 MOHM Inductor and Choke - 71-SDR0503-120ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 12UH 1.2A 160 MOHM Inductor and Choke
71-SDR0503-120ML
SMD 12UH 1.2A 160 MOHM Inductor and Choke 71-SDR0503-120ML
FIXED IND 12UH 1.2A 160 MOHM SMD Product overview: SDR0503-120ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 1.2A, 160 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 1.2A, 160 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0503-120ML can be used for catalog matching and distributor lookup.

FIXED IND 12UH 1.2A 160 MOHM SMD Product overview: SDR0503-120ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 1.2A, 160 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 1.2A, 160 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0503-120ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274824-SDR0503-120ML
Inductors, Coils, Chokes - Fixed Inductors 1274824-SDR0503-120ML
Win Source Part Number: 1274824-SDR0503-120M L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0503 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 12 µH Height - Seated (Max): 0.130" (3.30mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 20 @ 2.52MHz Frequency - Self Resonant: 29MHz Package / Case: Nonstandard DC Resistance (DCR): 160mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.197" L x 0.189" W (5.00mm x 4.80mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.2 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDR0503-120ML,SDR050 3120ML,SDR0503-120ML DKR,SDR0503-120MLTR, SDR0503-120MLCT Base Product Number: SDR0503 Current - Saturation (Isat): 1.45A

Win Source Part Number: 1274824-SDR0503-120ML
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR0503
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 12 µH
Height - Seated (Max): 0.130" (3.30mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 20 @ 2.52MHz
Frequency - Self Resonant: 29MHz
Package / Case: Nonstandard
DC Resistance (DCR): 160mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.197" L x 0.189" W (5.00mm x 4.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.2 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR0503-120ML,SDR0503120ML,SDR0503-120MLDKR,SDR0503-120MLTR,SDR0503-120MLCT
Base Product Number: SDR0503
Current - Saturation (Isat): 1.45A

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDR0503-120MLCT-ND 71-SDR0503-120ML 1274824-SDR0503-120ML
Product Name Fixed Inductors SMD 12UH 1.2A 160 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 3-2176637-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 470 microH
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZB2BFTTE601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.4000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Common Mode Chokes - 486-5747-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - CMT-8112-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details