Bourns, Inc. Fixed Inductors - SDR0503-103JL SDR0503-103JL

Description
Manufacturer: Bourns Inc. Win Source Part Number: 894029-SDR0503-103JL Series: SDR0503 Operating Temperature Range: -40°C ~ 125°C Features: 10 mH Unshielded Wirewound Inductor 27 mA 110Ohm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SDR0503 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SDR0503103JL, SDR0503-103JL-ND, SDR0503-103JLTR, SDR0503-103JLCT, SDR0503-103JLDKR
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 894029-SDR0503-103JL Series: SDR0503 Operating Temperature Range: -40°C ~ 125°C Features: 10 mH Unshielded Wirewound Inductor 27 mA 110Ohm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SDR0503 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SDR0503103JL, SDR0503-103JL-ND, SDR0503-103JLTR, SDR0503-103JLCT, SDR0503-103JLDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - SDR0503-103JL
894029-SDR0503-103JL
Fixed Inductors - SDR0503-103JL 894029-SDR0503-103JL
Manufacturer: Bourns Inc. Win Source Part Number: 894029-SDR0503-103JL Series: SDR0503 Operating Temperature Range: -40°C ~ 125°C Features: 10 mH Unshielded Wirewound Inductor 27 mA 110Ohm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SDR0503 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SDR0503103JL, SDR0503-103JL-ND, SDR0503-103JLTR, SDR0503-103JLCT, SDR0503-103JLDKR

Manufacturer: Bourns Inc.
Win Source Part Number: 894029-SDR0503-103JL
Series: SDR0503
Operating Temperature Range: -40°C ~ 125°C
Features: 10 mH Unshielded Wirewound Inductor 27 mA 110Ohm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SDR0503
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SDR0503103JL, SDR0503-103JL-ND, SDR0503-103JLTR, SDR0503-103JLCT, SDR0503-103JLDKR

Buy Now Datasheet
Fixed Inductors - SDR0503-103JLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0503-103JLTR-ND
Fixed Inductors SDR0503-103JLTR-ND
10mH Unshielded Inductor 27mA 110Ohm Max Nonstandard

10mH Unshielded Inductor 27mA 110Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0503-103JLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0503-103JLDKR-ND
Fixed Inductors SDR0503-103JLDKR-ND
10mH Unshielded Inductor 27mA 110Ohm Max Nonstandard

10mH Unshielded Inductor 27mA 110Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0503-103JLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0503-103JLCT-ND
Fixed Inductors SDR0503-103JLCT-ND
10mH Unshielded Inductor 27mA 110Ohm Max Nonstandard

10mH Unshielded Inductor 27mA 110Ohm Max Nonstandard

Buy Now Datasheet
SMD 10MH 27MA 110 OHM Inductor and Choke - 71-SDR0503-103JL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10MH 27MA 110 OHM Inductor and Choke
71-SDR0503-103JL
SMD 10MH 27MA 110 OHM Inductor and Choke 71-SDR0503-103JL
FIXED IND 10MH 27MA 110 OHM SMD Product overview: SDR0503-103JL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10MH, 27MA, 110 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10MH, 27MA, 110 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0503-103JL can be used for catalog matching and distributor lookup.

FIXED IND 10MH 27MA 110 OHM SMD Product overview: SDR0503-103JL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10MH, 27MA, 110 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10MH, 27MA, 110 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0503-103JL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 8749719 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8749719
Surface Mount Inductors 8749719
Bourns SDR0503-103JL

Bourns SDR0503-103JL

Supplier's Site
Surface Mount Inductors - 8749719P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8749719P
Surface Mount Inductors 8749719P
Bourns SDR0503-103JL

Bourns SDR0503-103JL

Supplier's Site
Surface Mount Inductors - 1729640 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1729640
Surface Mount Inductors 1729640
Bourns SDR0503-103JL

Bourns SDR0503-103JL

Supplier's Site
Surface Mount Inductors - 1816306 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1816306
Surface Mount Inductors 1816306
Bourns SDR0503-103JL

Bourns SDR0503-103JL

Supplier's Site
Inductor, Un-Shielded, 10Mh, 40Ma, Smd; Inductance Bourns - 61J8062 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 10Mh, 40Ma, Smd; Inductance Bourns
61J8062
Inductor, Un-Shielded, 10Mh, 40Ma, Smd; Inductance Bourns 61J8062
INDUCTOR, UN-SHIELDED, 10MH, 40MA, SMD; Inductance:10mH; RMS Current (Irms):27mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):40mA; Product Range:SDR0503 Series; DC Resistance Max:110ohm; Inductance Tolerance:± 5% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 10MH, 40MA, SMD; Inductance:10mH; RMS Current (Irms):27mA; Inductor Construction:Unshielded; Saturation Current (Isat):40mA; Product Range:SDR0503 Series; DC Resistance Max:110ohm; Inductance Tolerance:± 5% RoHS Compliant: Yes

Supplier's Site
Inductor, 10Mh, 0.027A, 5%, Unshielded; Inductance Bourns - 38AC2288 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Mh, 0.027A, 5%, Unshielded; Inductance Bourns
38AC2288
Inductor, 10Mh, 0.027A, 5%, Unshielded; Inductance Bourns 38AC2288
INDUCTOR, 10MH, 0.027A, 5%, UNSHIELDED; Inductance:10mH; RMS Current (Irms):27mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):40mA; Product Range:SDR0503 Series; Power Inductor Case:5mm x 4.8mm x 3mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 10MH, 0.027A, 5%, UNSHIELDED; Inductance:10mH; RMS Current (Irms):27mA; Inductor Construction:Unshielded; Saturation Current (Isat):40mA; Product Range:SDR0503 Series; Power Inductor Case:5mm x 4.8mm x 3mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Un-Shielded, 10Mh, 40Ma, Smd, Full Reel; Inductance Bourns - 83R8841 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 10Mh, 40Ma, Smd, Full Reel; Inductance Bourns
83R8841
Inductor, Un-Shielded, 10Mh, 40Ma, Smd, Full Reel; Inductance Bourns 83R8841
INDUCTOR, UN-SHIELDED, 10MH, 40MA, SMD, FULL REEL; Inductance:10mH; RMS Current (Irms):27mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):40mA; Product Range:SDR0503 Series; Power Inductor Case:5mm x 4.8mm x 3mm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 10MH, 40MA, SMD, FULL REEL; Inductance:10mH; RMS Current (Irms):27mA; Inductor Construction:Unshielded; Saturation Current (Isat):40mA; Product Range:SDR0503 Series; Power Inductor Case:5mm x 4.8mm x 3mm RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Sdr0503 Series, 10 Mh, 5%, Unshielded, 110 Ohm, 27 Ma Rohs Compliant Bourns - 45W6404 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr0503 Series, 10 Mh, 5%, Unshielded, 110 Ohm, 27 Ma Rohs Compliant Bourns
45W6404
Surface Mount Power Inductor, Sdr0503 Series, 10 Mh, 5%, Unshielded, 110 Ohm, 27 Ma Rohs Compliant Bourns 45W6404
Surface Mount Power Inductor, SDR0503 Series, 10 mH, 5%, Unshielded, 110 ohm, 27 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SDR0503 Series, 10 mH, 5%, Unshielded, 110 ohm, 27 mA RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - SDR0503-103JL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SDR0503-103JL
Fixed Inductors SDR0503-103JL
FIXED IND 10MH 27MA 110 OHM SMD

FIXED IND 10MH 27MA 110 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 894029-SDR0503-103JL SDR0503-103JLTR-ND 71-SDR0503-103JL 8749719 8749719P 1729640 61J8062 38AC2288 45W6404 SDR0503-103JL
Product Name Fixed Inductors - SDR0503-103JL Fixed Inductors SMD 10MH 27MA 110 OHM Inductor and Choke Surface Mount Inductors Surface Mount Inductors Surface Mount Inductors Inductor, Un-Shielded, 10Mh, 40Ma, Smd; Inductance Bourns Inductor, 10Mh, 0.027A, 5%, Unshielded; Inductance Bourns Surface Mount Power Inductor, Sdr0503 Series, 10 Mh, 5%, Unshielded, 110 Ohm, 27 Ma Rohs Compliant Bourns Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite dr Ferrite; Ferrite dr Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J472SAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 3-2176797-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
2 suppliers
Automotive 0.011uH 250MHz 0.64A Inductor and Choke - 71-0402CS-11NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0110 microH
Inductance Tolerance 5 (+/- %)
View Details