FIXED IND 100UH 400MA 1.6OHM SMD Product overview: SDR0503-101KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 400MA, 1.6OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 400MA, 1.6OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0503-101KL can be used for catalog matching and distributor lookup.
FIXED IND 100UH 400MA 1.6 OHM
100µH Unshielded Wirewound Inductor 400mA 1.6Ohm Max Nonstandard
100µH Unshielded Wirewound Inductor 400mA 1.6Ohm Max Nonstandard
INDUCTOR, UN-SHIELDED, 100UH, 480MA, SMD; Inductance:100µH; RMS Current (Irms):400mA; Inductor Construction:Unshiel
INDUCTOR, UN-SHIELDED, 100UH, 480MA, SMD; Inductance:100µH; RMS Current (Irms):400mA; Inductor Construction:Unshiel
Surface Mount Power Inductor, SDR0503 Series, 100 H, 10%, Unshielded, 1.6 ohm, 400 mA RoHS Compliant: Yes
FIXED IND 100UH 400MA 1.6OHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SDR0503-101KL | 118-SDR0503-101KLDKR-ND | 61J8060 | 83R8840 | 47Y7186 | SDR0503-101KL |
| Product Name | SMD 100UH 400MA 1.6OHM Inductor and Choke | Fixed Inductors | Inductor, Un-Shielded, 100Uh, 480Ma, Smd; Inductance Bourns | Inductor, Un-Shielded, 100Uh, 480Ma, Smd; Inductance Bourns | Surface Mount Power Inductor, Sdr0503 Series, 100 H, 10%, Unshielded, 1.6 Ohm, 400 Ma Rohs Compliant Bourns | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | ||||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |||
| Inductance Range | 100 microH | 100 microH | 100 microH | 100 microH |