The SDR0403 Series Surface Mount Power Inductor from Bourns features an inductance of 8.2 µH with a tolerance of ±20%. It has a DC resistance of 0.13 ohms and a rated current of 1.26 A, making it suitable for applications requiring efficient power management. This unshielded inductor operates within a temperature range of -40 °C to +125 °C and is compliant with RoHS standards. It is designed for use in DC/DC converters and power supplies for portable communication equipment, camcorders, LCD TVs, and car radios. The inductor is packaged in reels of 2000 pieces, facilitating easy integration into manufacturing processes.
Manufacturer: Bourns Inc.
Win Source Part Number: 894028-SDR0403-8R2ML
Series: SDR0403
Operating Temperature Range: -40°C ~ 125°C
Features: 8.2 µH Unshielded Wirewound Inductor 1.26 A 130mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SDR0403
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SDR0403-8R2MLCT, -SDR0403-8R2ML-ND, -SDR0403-8R2MLCT, SDR04038R2ML, SDR0403-8R2ML-ND, SDR0403-8R2MLTR, -SDR0403-8R2MLTR, -SDR0403-8R2ML, SDR0403-8R2MLDKR
FIXED IND 8.2UH 1.26A 130MOHM SM Product overview: SDR0403-8R2ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2UH, 1.26A, 130MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 8.2UH, 1.26A, 130MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0403-8R2ML can be used for catalog matching and distributor lookup.
8.2µH Unshielded Wirewound Inductor 1.26A 130mOhm Max Nonstandard
8.2µH Unshielded Wirewound Inductor 1.26A 130mOhm Max Nonstandard
8.2µH Unshielded Wirewound Inductor 1.26A 130mOhm Max Nonstandard
Surface Mount Power Inductor, SDR0403 Series, 8.2 H, 20%, Unshielded, 0.13 ohm, 1.26 A RoHS Compliant: Yes
INDUCTOR, 8.2UH, UNSHIELDED, 1.26A; Inductance:8.2µH; RMS Current (Irms):1.26A; Inductor Construction:Unshiel
INDUCTOR, 8.2UH, UNSHIELDED, 1.26A; Inductance:8.2µH; RMS Current (Irms):1.26A; Inductor Construction:Unshiel
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 894028-SDR0403-8R2ML | 71-SDR0403-8R2ML | SDR0403-8R2MLTR-ND | 06X7074 | 61J8055 |
| Product Name | Fixed Inductors - SDR0403-8R2ML | 8.2UH 1.26A 130MOHM Inductor and Choke | Fixed Inductors | Surface Mount Power Inductor, Sdr0403 Series, 8.2 H, 20%, Unshielded, 0.13 Ohm, 1.26 A Rohs Compliant Bourns | Inductor, 8.2Uh, Unshielded, 1.26A; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Technology | Wirewound | Drum Core, Wirewound | |||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | |||
| Inductance Range | 8.2 microH | 8.2 microH |