Bourns, Inc. SMD 820UH 100MA 12 OHM Inductor and Choke SDR0403-821KL

Description
FIXED IND 820UH 100MA 12 OHM SMD Product overview: SDR0403-821KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 820UH, 100MA, 12 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 820UH, 100MA, 12 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0403-821KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 820UH 100MA 12 OHM SMD Product overview: SDR0403-821KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 820UH, 100MA, 12 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 820UH, 100MA, 12 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0403-821KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 820UH 100MA 12 OHM Inductor and Choke - 71-SDR0403-821KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 820UH 100MA 12 OHM Inductor and Choke
71-SDR0403-821KL
SMD 820UH 100MA 12 OHM Inductor and Choke 71-SDR0403-821KL
FIXED IND 820UH 100MA 12 OHM SMD Product overview: SDR0403-821KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 820UH, 100MA, 12 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 820UH, 100MA, 12 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0403-821KL can be used for catalog matching and distributor lookup.

FIXED IND 820UH 100MA 12 OHM SMD Product overview: SDR0403-821KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 820UH, 100MA, 12 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 820UH, 100MA, 12 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0403-821KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274829-SDR0403-821KL
Inductors, Coils, Chokes - Fixed Inductors 1274829-SDR0403-821KL
Win Source Part Number: 1274829-SDR0403-821K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0403 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 820 µH Height - Seated (Max): 0.138" (3.50mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 38 @ 796kHz Frequency - Self Resonant: 2.5MHz Package / Case: Nonstandard DC Resistance (DCR): 12Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.177" L x 0.157" W (4.50mm x 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: 118-SDR0403-821KLCT, 118-SDR0403-821KLTR, SDR0403-821KLTR,SDR0 403-821KL,118-SDR040 3-821KLDKR,SDR0403-8 21KLTR,SDR0403821KL Base Product Number: SDR0403 Current - Saturation (Isat): 150mA

Win Source Part Number: 1274829-SDR0403-821KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR0403
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 820 µH
Height - Seated (Max): 0.138" (3.50mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 38 @ 796kHz
Frequency - Self Resonant: 2.5MHz
Package / Case: Nonstandard
DC Resistance (DCR): 12Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.177" L x 0.157" W (4.50mm x 4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: 118-SDR0403-821KLCT,118-SDR0403-821KLTR,SDR0403-821KLTR,SDR0403-821KL,118-SDR0403-821KLDKR,SDR0403-821KLTR,SDR0403821KL
Base Product Number: SDR0403
Current - Saturation (Isat): 150mA

Buy Now Datasheet
Fixed Inductors - 118-SDR0403-821KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0403-821KLTR-ND
Fixed Inductors 118-SDR0403-821KLTR-ND
820µH Unshielded Wirewound Inductor 100mA 12Ohm Max Nonstandard

820µH Unshielded Wirewound Inductor 100mA 12Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0403-821KLDKR-ND - DigiKey
Thief River Falls, MN, United States
820µH Unshielded Wirewound Inductor 100mA 12Ohm Max Nonstandard

820µH Unshielded Wirewound Inductor 100mA 12Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0403-821KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0403-821KLCT-ND
Fixed Inductors 118-SDR0403-821KLCT-ND
820µH Unshielded Wirewound Inductor 100mA 12Ohm Max Nonstandard

820µH Unshielded Wirewound Inductor 100mA 12Ohm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Sdr0403 Series, 820 H, 10%, Unshielded, 12 Ohm, 100 Ma Rohs Compliant Bourns - 61J8058 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr0403 Series, 820 H, 10%, Unshielded, 12 Ohm, 100 Ma Rohs Compliant Bourns
61J8058
Surface Mount Power Inductor, Sdr0403 Series, 820 H, 10%, Unshielded, 12 Ohm, 100 Ma Rohs Compliant Bourns 61J8058
Surface Mount Power Inductor, SDR0403 Series, 820 H, 10%, Unshielded, 12 ohm, 100 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SDR0403 Series, 820 H, 10%, Unshielded, 12 ohm, 100 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR0403-821KL 1274829-SDR0403-821KL 118-SDR0403-821KLTR-ND 61J8058
Product Name SMD 820UH 100MA 12 OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Surface Mount Power Inductor, Sdr0403 Series, 820 H, 10%, Unshielded, 12 Ohm, 100 Ma Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 820 microH 820 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-1R5MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-304R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0200 ohms
View Details
2 suppliers