Bourns, Inc. Fixed Inductors SDR0403-820KL

Description
82µH Unshielded Wirewound Inductor 420mA 1.27Ohm Max Nonstandard
Request a Quote Datasheet
Description
82µH Unshielded Wirewound Inductor 420mA 1.27Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR0403-820KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0403-820KLTR-ND
Fixed Inductors SDR0403-820KLTR-ND
82µH Unshielded Wirewound Inductor 420mA 1.27Ohm Max Nonstandard

82µH Unshielded Wirewound Inductor 420mA 1.27Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0403-820KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0403-820KLCT-ND
Fixed Inductors SDR0403-820KLCT-ND
82µH Unshielded Wirewound Inductor 420mA 1.27Ohm Max Nonstandard

82µH Unshielded Wirewound Inductor 420mA 1.27Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0403-820KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0403-820KLDKR-ND
Fixed Inductors SDR0403-820KLDKR-ND
82µH Unshielded Wirewound Inductor 420mA 1.27Ohm Max Nonstandard

82µH Unshielded Wirewound Inductor 420mA 1.27Ohm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274830-SDR0403-820KL
Inductors, Coils, Chokes - Fixed Inductors 1274830-SDR0403-820KL
Win Source Part Number: 1274830-SDR0403-820K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0403 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 82 µH Height - Seated (Max): 0.138" (3.50mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 25 @ 2.52MHz Frequency - Self Resonant: 10MHz Package / Case: Nonstandard DC Resistance (DCR): 1.27Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.177" L x 0.157" W (4.50mm x 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 420 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDR0403820KL,SDR0403 -820KL,SDR0403-820KL CT,SDR0403-820KLTR,S DR0403-820KLDKR Base Product Number: SDR0403 Current - Saturation (Isat): 580mA

Win Source Part Number: 1274830-SDR0403-820KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR0403
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 82 µH
Height - Seated (Max): 0.138" (3.50mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 25 @ 2.52MHz
Frequency - Self Resonant: 10MHz
Package / Case: Nonstandard
DC Resistance (DCR): 1.27Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.177" L x 0.157" W (4.50mm x 4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 420 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR0403820KL,SDR0403-820KL,SDR0403-820KLCT,SDR0403-820KLTR,SDR0403-820KLDKR
Base Product Number: SDR0403
Current - Saturation (Isat): 580mA

Buy Now Datasheet
SMD 82UH 420MA 1.27OHM Inductor and Choke - 71-SDR0403-820KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 82UH 420MA 1.27OHM Inductor and Choke
71-SDR0403-820KL
SMD 82UH 420MA 1.27OHM Inductor and Choke 71-SDR0403-820KL
FIXED IND 82UH 420MA 1.27OHM SMD Product overview: SDR0403-820KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82UH, 420MA, 1.27OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82UH, 420MA, 1.27OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0403-820KL can be used for catalog matching and distributor lookup.

FIXED IND 82UH 420MA 1.27OHM SMD Product overview: SDR0403-820KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82UH, 420MA, 1.27OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82UH, 420MA, 1.27OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0403-820KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, Sdr0403 Series, 82 H, 10%, Unshielded, 1.27 Ohm, 420 Ma Rohs Compliant Bourns - 06X7075 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr0403 Series, 82 H, 10%, Unshielded, 1.27 Ohm, 420 Ma Rohs Compliant Bourns
06X7075
Surface Mount Power Inductor, Sdr0403 Series, 82 H, 10%, Unshielded, 1.27 Ohm, 420 Ma Rohs Compliant Bourns 06X7075
Surface Mount Power Inductor, SDR0403 Series, 82 H, 10%, Unshielded, 1.27 ohm, 420 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SDR0403 Series, 82 H, 10%, Unshielded, 1.27 ohm, 420 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - SDR0403-820KL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SDR0403-820KL
Fixed Inductors SDR0403-820KL
FIXED IND 82UH 420MA 1.27OHM SMD

FIXED IND 82UH 420MA 1.27OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDR0403-820KLTR-ND 1274830-SDR0403-820KL 71-SDR0403-820KL 06X7075 SDR0403-820KL
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 82UH 420MA 1.27OHM Inductor and Choke Surface Mount Power Inductor, Sdr0403 Series, 82 H, 10%, Unshielded, 1.27 Ohm, 420 Ma Rohs Compliant Bourns Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2104JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 2-1879023-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.2400 microH
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N7 0201DS-8N7XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details