Bourns, Inc. Surface Mount Inductors SDR0403-6R8ML

Description
Bourns SDR0403-6R8ML Power Inductor
Request a Quote Datasheet
Description
Bourns SDR0403-6R8ML Power Inductor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 466294 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
466294
Surface Mount Inductors 466294
Bourns SDR0403-6R8ML Power Inductor

Bourns SDR0403-6R8ML Power Inductor

Supplier's Site
6.8UH 1.41A 120MOHM Inductor and Choke - 71-SDR0403-6R8ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8UH 1.41A 120MOHM Inductor and Choke
71-SDR0403-6R8ML
6.8UH 1.41A 120MOHM Inductor and Choke 71-SDR0403-6R8ML
FIXED IND 6.8UH 1.41A 120MOHM SM Product overview: SDR0403-6R8ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 1.41A, 120MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 1.41A, 120MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0403-6R8ML can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 1.41A 120MOHM SM Product overview: SDR0403-6R8ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 1.41A, 120MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 1.41A, 120MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0403-6R8ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SDR0403-6R8MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0403-6R8MLTR-ND
Fixed Inductors SDR0403-6R8MLTR-ND
6.8µH Unshielded Wirewound Inductor 1.41A 120mOhm Max Nonstandard

6.8µH Unshielded Wirewound Inductor 1.41A 120mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0403-6R8MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0403-6R8MLCT-ND
Fixed Inductors SDR0403-6R8MLCT-ND
6.8µH Unshielded Wirewound Inductor 1.41A 120mOhm Max Nonstandard

6.8µH Unshielded Wirewound Inductor 1.41A 120mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0403-6R8MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0403-6R8MLDKR-ND
Fixed Inductors SDR0403-6R8MLDKR-ND
6.8µH Unshielded Wirewound Inductor 1.41A 120mOhm Max Nonstandard

6.8µH Unshielded Wirewound Inductor 1.41A 120mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0403-6R8ML - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SDR0403-6R8ML
Fixed Inductors SDR0403-6R8ML
FIXED IND 6.8UH 1.41A 120MOHM SM

FIXED IND 6.8UH 1.41A 120MOHM SM

Supplier's Site Datasheet
Inductor, Un-Shielded, 6.8Uh, 2.1A, Smd; Inductance Bourns - 04P1903 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 6.8Uh, 2.1A, Smd; Inductance Bourns
04P1903
Inductor, Un-Shielded, 6.8Uh, 2.1A, Smd; Inductance Bourns 04P1903
INDUCTOR, UN-SHIELDED, 6.8UH, 2.1A, SMD; Inductance:6.8µH; RMS Current (Irms):1.41A; Inductor Construction:Unshiel ded; Saturation Current (Isat):2.1A; Product Range:SDR0403 Series; DC Resistance Max:0.12ohm; Product Length:4.5mm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 6.8UH, 2.1A, SMD; Inductance:6.8µH; RMS Current (Irms):1.41A; Inductor Construction:Unshielded; Saturation Current (Isat):2.1A; Product Range:SDR0403 Series; DC Resistance Max:0.12ohm; Product Length:4.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 466294 71-SDR0403-6R8ML SDR0403-6R8MLTR-ND SDR0403-6R8ML 04P1903
Product Name Surface Mount Inductors 6.8UH 1.41A 120MOHM Inductor and Choke Fixed Inductors Fixed Inductors Inductor, Un-Shielded, 6.8Uh, 2.1A, Smd; Inductance Bourns
Application Power Choke
Inductance Range 6.8 microH 6.8 microH 6.8 microH 6.8 microH
DCR 2.2 ohms 0.1200 ohms 0.1200 ohms 0.1200 ohms
Rated DC Current 1410 milliamps 2100 milliamps 1410 milliamps 1410 milliamps
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

CMF Series 100 MilliHenry (mH) Inductance Common Mode Inductor - CMF16-104450 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 100000 microH
View Details
Ferrite Beads and Chips - 2019-CZB1JGTTD601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.4500 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Common Mode Chokes - 486-DKIH-3358-50C8-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-3N5 0302CS-3N5XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details