Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SDR0403-681KL

Description
Win Source Part Number: 1274831-SDR0403-681K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0403 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 680 µH Height - Seated (Max): 0.138" (3.50mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 40 @ 796kHz Frequency - Self Resonant: 2.8MHz Package / Case: Nonstandard DC Resistance (DCR): 8.6Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.177" L x 0.157" W (4.50mm x 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 110 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDR0403-681KLTR,SDR0 403-681KL,SDR0403-68 1KLCT,SDR0403681KL,S DR0403-681KLDKR Base Product Number: SDR0403 Current - Saturation (Isat): 160mA
Request a Quote Datasheet
Description
Win Source Part Number: 1274831-SDR0403-681K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0403 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 680 µH Height - Seated (Max): 0.138" (3.50mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 40 @ 796kHz Frequency - Self Resonant: 2.8MHz Package / Case: Nonstandard DC Resistance (DCR): 8.6Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.177" L x 0.157" W (4.50mm x 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 110 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDR0403-681KLTR,SDR0 403-681KL,SDR0403-68 1KLCT,SDR0403681KL,S DR0403-681KLDKR Base Product Number: SDR0403 Current - Saturation (Isat): 160mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274831-SDR0403-681KL
Inductors, Coils, Chokes - Fixed Inductors 1274831-SDR0403-681KL
Win Source Part Number: 1274831-SDR0403-681K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0403 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 680 µH Height - Seated (Max): 0.138" (3.50mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 40 @ 796kHz Frequency - Self Resonant: 2.8MHz Package / Case: Nonstandard DC Resistance (DCR): 8.6Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.177" L x 0.157" W (4.50mm x 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 110 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDR0403-681KLTR,SDR0 403-681KL,SDR0403-68 1KLCT,SDR0403681KL,S DR0403-681KLDKR Base Product Number: SDR0403 Current - Saturation (Isat): 160mA

Win Source Part Number: 1274831-SDR0403-681KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR0403
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 680 µH
Height - Seated (Max): 0.138" (3.50mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 40 @ 796kHz
Frequency - Self Resonant: 2.8MHz
Package / Case: Nonstandard
DC Resistance (DCR): 8.6Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.177" L x 0.157" W (4.50mm x 4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 110 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR0403-681KLTR,SDR0403-681KL,SDR0403-681KLCT,SDR0403681KL,SDR0403-681KLDKR
Base Product Number: SDR0403
Current - Saturation (Isat): 160mA

Buy Now Datasheet
SMD 680UH 110MA 8.6OHM Inductor and Choke - 71-SDR0403-681KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 680UH 110MA 8.6OHM Inductor and Choke
71-SDR0403-681KL
SMD 680UH 110MA 8.6OHM Inductor and Choke 71-SDR0403-681KL
FIXED IND 680UH 110MA 8.6OHM SMD Product overview: SDR0403-681KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680UH, 110MA, 8.6OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 680UH, 110MA, 8.6OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0403-681KL can be used for catalog matching and distributor lookup.

FIXED IND 680UH 110MA 8.6OHM SMD Product overview: SDR0403-681KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680UH, 110MA, 8.6OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 680UH, 110MA, 8.6OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0403-681KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SDR0403-681KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0403-681KLTR-ND
Fixed Inductors SDR0403-681KLTR-ND
680µH Unshielded Wirewound Inductor 110mA 8.6Ohm Max Nonstandard

680µH Unshielded Wirewound Inductor 110mA 8.6Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0403-681KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0403-681KLDKR-ND
Fixed Inductors SDR0403-681KLDKR-ND
680µH Unshielded Wirewound Inductor 110mA 8.6Ohm Max Nonstandard

680µH Unshielded Wirewound Inductor 110mA 8.6Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0403-681KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0403-681KLCT-ND
Fixed Inductors SDR0403-681KLCT-ND
680µH Unshielded Wirewound Inductor 110mA 8.6Ohm Max Nonstandard

680µH Unshielded Wirewound Inductor 110mA 8.6Ohm Max Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 680Uh, 160Ma, Smd; Inductance Bourns - 04P1905 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 680Uh, 160Ma, Smd; Inductance Bourns
04P1905
Inductor, Un-Shielded, 680Uh, 160Ma, Smd; Inductance Bourns 04P1905
INDUCTOR, UN-SHIELDED, 680UH, 160MA, SMD; Inductance:680µH; RMS Current (Irms):110mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):160mA; Product Range:SDR0403 Series; DC Resistance Max:8.6ohm; Product Length:4.5mm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 680UH, 160MA, SMD; Inductance:680µH; RMS Current (Irms):110mA; Inductor Construction:Unshielded; Saturation Current (Isat):160mA; Product Range:SDR0403 Series; DC Resistance Max:8.6ohm; Product Length:4.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1274831-SDR0403-681KL 71-SDR0403-681KL SDR0403-681KLTR-ND 04P1905
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 680UH 110MA 8.6OHM Inductor and Choke Fixed Inductors Inductor, Un-Shielded, 680Uh, 160Ma, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2223JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2176783-5 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
0402AF Ferrite Chip Inductors - 0402AF-220 0402AF-220XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details