560µH Unshielded Wirewound Inductor 120mA 7.8Ohm Max Nonstandard
560µH Unshielded Wirewound Inductor 120mA 7.8Ohm Max Nonstandard
560µH Unshielded Wirewound Inductor 120mA 7.8Ohm Max Nonstandard
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | SDR0403-561KLTR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound |
| Configuration | Fixed |
| Inductance Tolerance | 10 (+/- %) |