Win Source Part Number: 970223-SDR0403-471KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR0403
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 470 µH
Height - Seated (Max): 0.138" (3.50mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 50 @ 796kHz
Frequency - Self Resonant: 3MHz
Package / Case: Nonstandard
DC Resistance (DCR): 7Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.177" L x 0.157" W (4.50mm x 4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 130 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SDR0403-471KLTR,SDR0
Base Product Number: SDR0403
Current - Saturation (Isat): 190mA
FIXED IND 470UH 130MA 7 OHM SMD Product overview: SDR0403-471KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UH, 130MA, 7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 470UH, 130MA, 7 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0403-471KL can be used for catalog matching and distributor lookup.
470µH Unshielded Wirewound Inductor 130mA 7Ohm Max Nonstandard
470µH Unshielded Wirewound Inductor 130mA 7Ohm Max Nonstandard
470µH Unshielded Wirewound Inductor 130mA 7Ohm Max Nonstandard
INDUCTOR, UN-SHIELDED, 470UH, 190MA, SMD, FULL REEL; Inductance:470µH; RMS Current (Irms):130mA; Inductor Construction:Unshiel
Surface Mount Power Inductor, SDR0403 Series, 470 H, 10%, Unshielded, 7 ohm, 130 mA RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 970223-SDR0403-471KL | 71-SDR0403-471KL | SDR0403-471KLCT-ND | 1229183 | 1728393 | 61J8046 | 23T1088 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | SMD 470UH 130MA 7 OHM Inductor and Choke | Fixed Inductors | Surface Mount Inductors | Surface Mount Inductors | Inductor, Un-Shielded, 470Uh, 190Ma, Smd, Full Reel; Inductance Bourns | Surface Mount Power Inductor, Sdr0403 Series, 470 H, 10%, Unshielded, 7 Ohm, 130 Ma Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | ||
| Technology | Standard; Wirewound | Drum Core, Wirewound | Wirewound | ||||
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | Ferrite; Ferrite dr | ||
| Application | RF Choke |