Bourns, Inc. Fixed Inductors - SDR0403-470KL SDR0403-470KL

Description
Manufacturer: Bourns Inc. Win Source Part Number: 933234-SDR0403-470KL Series: SDR0403 Operating Temperature Range: -40°C ~ 125°C Features: Unshielded Wirewound Inductor 840mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SDR0403 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SDR0403-470KLCT, SDR0403-470KLDKR, -SDR0403-470KLCT, -SDR0403-470KLTR, SDR0403-470KL-ND, -SDR0403-470KL, -SDR0403-470KL-ND, SDR0403-470KLTR, SDR0403470KL
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 933234-SDR0403-470KL Series: SDR0403 Operating Temperature Range: -40°C ~ 125°C Features: Unshielded Wirewound Inductor 840mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SDR0403 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SDR0403-470KLCT, SDR0403-470KLDKR, -SDR0403-470KLCT, -SDR0403-470KLTR, SDR0403-470KL-ND, -SDR0403-470KL, -SDR0403-470KL-ND, SDR0403-470KLTR, SDR0403470KL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - SDR0403-470KL
933234-SDR0403-470KL
Fixed Inductors - SDR0403-470KL 933234-SDR0403-470KL
Manufacturer: Bourns Inc. Win Source Part Number: 933234-SDR0403-470KL Series: SDR0403 Operating Temperature Range: -40°C ~ 125°C Features: Unshielded Wirewound Inductor 840mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SDR0403 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SDR0403-470KLCT, SDR0403-470KLDKR, -SDR0403-470KLCT, -SDR0403-470KLTR, SDR0403-470KL-ND, -SDR0403-470KL, -SDR0403-470KL-ND, SDR0403-470KLTR, SDR0403470KL

Manufacturer: Bourns Inc.
Win Source Part Number: 933234-SDR0403-470KL
Series: SDR0403
Operating Temperature Range: -40°C ~ 125°C
Features: Unshielded Wirewound Inductor 840mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SDR0403
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SDR0403-470KLCT, SDR0403-470KLDKR, -SDR0403-470KLCT, -SDR0403-470KLTR, SDR0403-470KL-ND, -SDR0403-470KL, -SDR0403-470KL-ND, SDR0403-470KLTR, SDR0403470KL

Buy Now Datasheet
SMD 47UH 540MA 840MOHM Inductor and Choke - 71-SDR0403-470KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 540MA 840MOHM Inductor and Choke
71-SDR0403-470KL
SMD 47UH 540MA 840MOHM Inductor and Choke 71-SDR0403-470KL
FIXED IND 47UH 540MA 840MOHM SMD Product overview: SDR0403-470KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 540MA, 840MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 540MA, 840MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0403-470KL can be used for catalog matching and distributor lookup.

FIXED IND 47UH 540MA 840MOHM SMD Product overview: SDR0403-470KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 540MA, 840MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 540MA, 840MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0403-470KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SDR0403-470KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0403-470KLCT-ND
Fixed Inductors SDR0403-470KLCT-ND
47µH Unshielded Wirewound Inductor 540mA 840mOhm Max Nonstandard

47µH Unshielded Wirewound Inductor 540mA 840mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0403-470KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0403-470KLTR-ND
Fixed Inductors SDR0403-470KLTR-ND
47µH Unshielded Wirewound Inductor 540mA 840mOhm Max Nonstandard

47µH Unshielded Wirewound Inductor 540mA 840mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0403-470KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0403-470KLDKR-ND
Fixed Inductors SDR0403-470KLDKR-ND
47µH Unshielded Wirewound Inductor 540mA 840mOhm Max Nonstandard

47µH Unshielded Wirewound Inductor 540mA 840mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 47Uh, 780Ma, Smd; Inductance Bourns - 04P1901 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 47Uh, 780Ma, Smd; Inductance Bourns
04P1901
Inductor, Un-Shielded, 47Uh, 780Ma, Smd; Inductance Bourns 04P1901
INDUCTOR, UN-SHIELDED, 47UH, 780MA, SMD; Inductance:47µH; RMS Current (Irms):540mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):780mA; Product Range:SDR0403 Series; DC Resistance Max:0.84ohm; Product Length:4.5mm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 47UH, 780MA, SMD; Inductance:47µH; RMS Current (Irms):540mA; Inductor Construction:Unshielded; Saturation Current (Isat):780mA; Product Range:SDR0403 Series; DC Resistance Max:0.84ohm; Product Length:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Power Inductor, Sdr0403 Series, 47 H, 10%, Unshielded, 0.84 Ohm, 540 Ma Rohs Compliant Bourns - 23T1087 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr0403 Series, 47 H, 10%, Unshielded, 0.84 Ohm, 540 Ma Rohs Compliant Bourns
23T1087
Surface Mount Power Inductor, Sdr0403 Series, 47 H, 10%, Unshielded, 0.84 Ohm, 540 Ma Rohs Compliant Bourns 23T1087
Surface Mount Power Inductor, SDR0403 Series, 47 H, 10%, Unshielded, 0.84 ohm, 540 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SDR0403 Series, 47 H, 10%, Unshielded, 0.84 ohm, 540 mA RoHS Compliant: Yes

Supplier's Site
Inductor, 47Uh, 0.54A, 10%, Unshielded; Inductance Bourns - 38AC2287 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, 0.54A, 10%, Unshielded; Inductance Bourns
38AC2287
Inductor, 47Uh, 0.54A, 10%, Unshielded; Inductance Bourns 38AC2287
INDUCTOR, 47UH, 0.54A, 10%, UNSHIELDED; Inductance:47µH; RMS Current (Irms):540mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):780mA; Product Range:SDR0403 Series; Power Inductor Case:4.5mm x 4mm x 3.2mm; DC RoHS Compliant: Yes

INDUCTOR, 47UH, 0.54A, 10%, UNSHIELDED; Inductance:47µH; RMS Current (Irms):540mA; Inductor Construction:Unshielded; Saturation Current (Isat):780mA; Product Range:SDR0403 Series; Power Inductor Case:4.5mm x 4mm x 3.2mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 933234-SDR0403-470KL 71-SDR0403-470KL SDR0403-470KLCT-ND 04P1901 23T1087 38AC2287
Product Name Fixed Inductors - SDR0403-470KL SMD 47UH 540MA 840MOHM Inductor and Choke Fixed Inductors Inductor, Un-Shielded, 47Uh, 780Ma, Smd; Inductance Bourns Surface Mount Power Inductor, Sdr0403 Series, 47 H, 10%, Unshielded, 0.84 Ohm, 540 Ma Rohs Compliant Bourns Inductor, 47Uh, 0.54A, 10%, Unshielded; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 47 microH 47 microH 47 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3101-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Smoothing Filter Chokes - C-24X - Triad Magnetics
Specs
Inductance Range 1.00E6 microH
Rated DC Current 240 milliamps
DCR 50 ohms
View Details
4 suppliers
Power Inductors - ECS-MPI4040R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP2AFTTD221PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0500 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers